Shanghai Optics Stock Beam Expanders SO-BE-225-150

Description
Beam Expanders are optical devices which increases the diameter of the input beam to produce a larger output. Used with collimated light, they have important applications in remote sensing, interferometry, and laser scanning. Our pre-engineered lenses give our customers the option to choose from a variety of preliminary designs based on what suits their application best. But you aren’t limited to in-stock options. Just tell us your application requirements (dimensions, wavelength range, field of view, etc.) and our team of expert engineers will optimize our preliminary designs to meet your exact needs. This will save you the hassle of fully designing a product from scratch and help reduce or eliminate design fees!
Description
Beam Expanders are optical devices which increases the diameter of the input beam to produce a larger output. Used with collimated light, they have important applications in remote sensing, interferometry, and laser scanning. Our pre-engineered lenses give our customers the option to choose from a variety of preliminary designs based on what suits their application best. But you aren’t limited to in-stock options. Just tell us your application requirements (dimensions, wavelength range, field of view, etc.) and our team of expert engineers will optimize our preliminary designs to meet your exact needs. This will save you the hassle of fully designing a product from scratch and help reduce or eliminate design fees!

Suppliers

Company
Product
Description
Supplier Links
Stock Beam Expanders - SO-BE-225-150 - Shanghai Optics
North Plainfield, NJ, United States
Stock Beam Expanders
SO-BE-225-150
Stock Beam Expanders SO-BE-225-150
Beam Expanders are optical devices which increases the diameter of the input beam to produce a larger output. Used with collimated light, they have important applications in remote sensing, interferometry, and laser scanning. Our pre-engineered lenses give our customers the option to choose from a variety of preliminary designs based on what suits their application best. But you aren’t limited to in-stock options. Just tell us your application requirements (dimensions, wavelength range, field of view, etc.) and our team of expert engineers will optimize our preliminary designs to meet your exact needs. This will save you the hassle of fully designing a product from scratch and help reduce or eliminate design fees!

Beam Expanders are optical devices which increases the diameter of the input beam to produce a larger output. Used with collimated light, they have important applications in remote sensing, interferometry, and laser scanning.

Our pre-engineered lenses give our customers the option to choose from a variety of preliminary designs based on what suits their application best. But you aren’t limited to in-stock options. Just tell us your application requirements (dimensions, wavelength range, field of view, etc.) and our team of expert engineers will optimize our preliminary designs to meet your exact needs. This will save you the hassle of fully designing a product from scratch and help reduce or eliminate design fees!

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Lens Assemblies
Product Number SO-BE-225-150
Product Name Stock Beam Expanders
Type Beam Expander
Wavelength 10600 nm (106000 Å)
Magnification 1.5 X
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser diode Modules: UT Series Infrared Laser - UT5-30G-705 - World Star Tech
Specs
Type Collimator
Wavelength 705 nm (7050 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Camera UV Filter -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
Specs
Type Specialty / Other
Diameter / Width 37 to 77 mm (1.46 to 3.03 inch)
View Details
30mm to 150mm f/1.2 Zoom Lenses for LWIR Thermal Camera - 305-013 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Type Zoom Lens
Focal Length 0.0300 to 0.0200 m (0.0328 to 0.0219 yd)
View Details