Shanghai Optics Collimating Lenses

Description
The collimating lens is typically made up of an aluminum housing with one or more lens elements and is designed to have the required focal length, diameter and mount. The main purpose of a collimating lens is to collect the light from a light source and produce parallel light beam with the required spatial resolution. A collimating lens can be attached directly to the measurement device or testing instrument. Collimating lenses can slide relative to lens fixture for adjusting the focus position. We provide many different types of standard collimating lenses. Our standard collimating lenses including aspheric and achromatic lenses can be used for many different light sources such as highly divergent laser diodes. Our standard collimating lenses can convert divergent laser beams to well-collimated laser beams that enter beam expanders for interferometry, laser material processing and laser scanning applications. For reducing the lead time, you can build your own beam expanders to meet application requirements by selecting different sets of our standard collimating or focusing lenses. Using our standard collimating / focusing lenses, the beam expander can be designed to have magnification up to 10 times for the wavelength of 405nm, 543nm, 633nm, 780nm, 1064nm, 1310nm, 1550nm and 2000nm. We also provide custom collimating lenses for projecting a source at infinity for infinite conjugate testing of optical systems. The collimating lenses can consist of several optical elements. The selection of optical materials and optical configuration depends on the entrance pupil diameter, wavelength, focal length, and field of view of the optical system under test.
Description
The collimating lens is typically made up of an aluminum housing with one or more lens elements and is designed to have the required focal length, diameter and mount. The main purpose of a collimating lens is to collect the light from a light source and produce parallel light beam with the required spatial resolution. A collimating lens can be attached directly to the measurement device or testing instrument. Collimating lenses can slide relative to lens fixture for adjusting the focus position. We provide many different types of standard collimating lenses. Our standard collimating lenses including aspheric and achromatic lenses can be used for many different light sources such as highly divergent laser diodes. Our standard collimating lenses can convert divergent laser beams to well-collimated laser beams that enter beam expanders for interferometry, laser material processing and laser scanning applications. For reducing the lead time, you can build your own beam expanders to meet application requirements by selecting different sets of our standard collimating or focusing lenses. Using our standard collimating / focusing lenses, the beam expander can be designed to have magnification up to 10 times for the wavelength of 405nm, 543nm, 633nm, 780nm, 1064nm, 1310nm, 1550nm and 2000nm. We also provide custom collimating lenses for projecting a source at infinity for infinite conjugate testing of optical systems. The collimating lenses can consist of several optical elements. The selection of optical materials and optical configuration depends on the entrance pupil diameter, wavelength, focal length, and field of view of the optical system under test.

Suppliers

Company
Product
Description
Supplier Links
Collimating Lenses -  - Shanghai Optics
North Plainfield, NJ, United States
Collimating Lenses
Collimating Lenses
The collimating lens is typically made up of an aluminum housing with one or more lens elements and is designed to have the required focal length, diameter and mount. The main purpose of a collimating lens is to collect the light from a light source and produce parallel light beam with the required spatial resolution. A collimating lens can be attached directly to the measurement device or testing instrument. Collimating lenses can slide relative to lens fixture for adjusting the focus position. We provide many different types of standard collimating lenses. Our standard collimating lenses including aspheric and achromatic lenses can be used for many different light sources such as highly divergent laser diodes. Our standard collimating lenses can convert divergent laser beams to well-collimated laser beams that enter beam expanders for interferometry, laser material processing and laser scanning applications. For reducing the lead time, you can build your own beam expanders to meet application requirements by selecting different sets of our standard collimating or focusing lenses. Using our standard collimating / focusing lenses, the beam expander can be designed to have magnification up to 10 times for the wavelength of 405nm, 543nm, 633nm, 780nm, 1064nm, 1310nm, 1550nm and 2000nm. We also provide custom collimating lenses for projecting a source at infinity for infinite conjugate testing of optical systems. The collimating lenses can consist of several optical elements. The selection of optical materials and optical configuration depends on the entrance pupil diameter, wavelength, focal length, and field of view of the optical system under test.

The collimating lens is typically made up of an aluminum housing with one or more lens elements and is designed to have the required focal length, diameter and mount. The main purpose of a collimating lens is to collect the light from a light source and produce parallel light beam with the required spatial resolution. A collimating lens can be attached directly to the measurement device or testing instrument. Collimating lenses can slide relative to lens fixture for adjusting the focus position.

We provide many different types of standard collimating lenses. Our standard collimating lenses including aspheric and achromatic lenses can be used for many different light sources such as highly divergent laser diodes. Our standard collimating lenses can convert divergent laser beams to well-collimated laser beams that enter beam expanders for interferometry, laser material processing and laser scanning applications. For reducing the lead time, you can build your own beam expanders to meet application requirements by selecting different sets of our standard collimating or focusing lenses. Using our standard collimating / focusing lenses, the beam expander can be designed to have magnification up to 10 times for the wavelength of 405nm, 543nm, 633nm, 780nm, 1064nm, 1310nm, 1550nm and 2000nm.

We also provide custom collimating lenses for projecting a source at infinity for infinite conjugate testing of optical systems. The collimating lenses can consist of several optical elements. The selection of optical materials and optical configuration depends on the entrance pupil diameter, wavelength, focal length, and field of view of the optical system under test.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Lens Assemblies
Product Name Collimating Lenses
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-650 - World Star Tech
Specs
Type Collimator
Wavelength 650 nm (6500 Å)
View Details
Fiber-optic Collimator, SMA, 780 nm, 3.0 mm beam - F-C5-S3-780 - Newport MKS
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5 mm (0.1969 inch)
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details
 - COL0005S0101 - Fiberguide Industries, Inc.
Fiberguide Industries, Inc.
Specs
Type Collimator
Wavelength 350 to 2000 nm (3500 to 20000 Å)
Aperture 0.1200 to 0.4000 mm (0.0047 to 0.0157 inch)
View Details