Shanghai Optics Stock F-Theta Lenses SO-FT-015-058

Description
At Shanghai Optics we manufacture high quality f-theta lenses for use in laser scanning or engraving systems. These lens systems are carefully designed to provide a precisely engineered barrel distortion that gives a displacement which is linear on angle of incidence of the input beam (theta). Each f-theta scanning lens is actually an array of three to four air spaced components, mounted in sturdy plastic housing. The use of these lens systems eliminates the needs for bulky, complicated electronic correction and enables design of compact scan systems. Please contact us for our latest prices on stock parts and pre-engineered specifications. Our pre-engineered scan lenses give our customers the option to choose from a variety of preliminary designs based on what suits their application best. Just tell us your application requirements (dimensions, wavelength range, field of view, etc.) and our team of expert engineers will optimize our preliminary designs to meet your exact needs. This will save you the hassle of fully designing a product from scratch and help reduce or eliminate design fees!
Description
At Shanghai Optics we manufacture high quality f-theta lenses for use in laser scanning or engraving systems. These lens systems are carefully designed to provide a precisely engineered barrel distortion that gives a displacement which is linear on angle of incidence of the input beam (theta). Each f-theta scanning lens is actually an array of three to four air spaced components, mounted in sturdy plastic housing. The use of these lens systems eliminates the needs for bulky, complicated electronic correction and enables design of compact scan systems. Please contact us for our latest prices on stock parts and pre-engineered specifications. Our pre-engineered scan lenses give our customers the option to choose from a variety of preliminary designs based on what suits their application best. Just tell us your application requirements (dimensions, wavelength range, field of view, etc.) and our team of expert engineers will optimize our preliminary designs to meet your exact needs. This will save you the hassle of fully designing a product from scratch and help reduce or eliminate design fees!

Suppliers

Company
Product
Description
Supplier Links
Stock F-Theta Lenses - SO-FT-015-058 - Shanghai Optics
North Plainfield, NJ, United States
Stock F-Theta Lenses
SO-FT-015-058
Stock F-Theta Lenses SO-FT-015-058
At Shanghai Optics we manufacture high quality f-theta lenses for use in laser scanning or engraving systems. These lens systems are carefully designed to provide a precisely engineered barrel distortion that gives a displacement which is linear on angle of incidence of the input beam (theta). Each f-theta scanning lens is actually an array of three to four air spaced components, mounted in sturdy plastic housing. The use of these lens systems eliminates the needs for bulky, complicated electronic correction and enables design of compact scan systems. Please contact us for our latest prices on stock parts and pre-engineered specifications. Our pre-engineered scan lenses give our customers the option to choose from a variety of preliminary designs based on what suits their application best. Just tell us your application requirements (dimensions, wavelength range, field of view, etc.) and our team of expert engineers will optimize our preliminary designs to meet your exact needs. This will save you the hassle of fully designing a product from scratch and help reduce or eliminate design fees!

At Shanghai Optics we manufacture high quality f-theta lenses for use in laser scanning or engraving systems. These lens systems are carefully designed to provide a precisely engineered barrel distortion that gives a displacement which is linear on angle of incidence of the input beam (theta). Each f-theta scanning lens is actually an array of three to four air spaced components, mounted in sturdy plastic housing. The use of these lens systems eliminates the needs for bulky, complicated electronic correction and enables design of compact scan systems.

Please contact us for our latest prices on stock parts and pre-engineered specifications. Our pre-engineered scan lenses give our customers the option to choose from a variety of preliminary designs based on what suits their application best. Just tell us your application requirements (dimensions, wavelength range, field of view, etc.) and our team of expert engineers will optimize our preliminary designs to meet your exact needs. This will save you the hassle of fully designing a product from scratch and help reduce or eliminate design fees!

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Lens Assemblies
Product Number SO-FT-015-058
Product Name Stock F-Theta Lenses
Working Distance 52.64 mm (2.07 inch)
Unlock Full Specs
to access all available technical data

Similar Products

F-O Collimator, SMA, 1310 nm, 2.0 mm beam - F-C5-S2-1310 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-635 - World Star Tech
Specs
Type Collimator
Wavelength 635 nm (6350 Å)
View Details
Specs
Type Beam Expander
Wavelength 260 to 365 nm (2600 to 3650 Å)
Aperture 8 mm (0.3150 inch)
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details