Shanghai Optics Datasheets for Optical Lens Assemblies

Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function.  These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc.
Optical Lens Assemblies: Learn more

Page: 1 2
Product Name Notes
Optical Characteristics High Resolution and Low Distortion Day/Night Options C- and CS-Mount Versions Focal Length from 2.8mm – 90mm Both varifocal and zoom lenses are built with movable elements for...
A SWIR lens, or short wave infrared lens, is optimized for light in the 0.9 – 1.7μm wavelength range. At Shanghai Optics we manufacture high quality SWIR lenses for surveillance,...
A wide angle lens is an optical lens designed especially with a short focal length and a wide field of view. Wide angle lenses enable cameras to have a large...
At Shanghai Optics we manufacture high quality Fixed Focal Length Lenses that provide sharp, clear imagery in high resolution and with minimal optical distortion. The quality construction that characterizes each...
Shanghai Optics offers a large variety of custom Infrared IR Lenses and components for focusing , collimating and collecting light in near-infrared (NIR), short wave infrared (SWIR), middle wave infrared...
Telecentric lenses are special lenses which can be used in machine vision systems and imaging systems to maximize performance and provide highly accurate, repeatable measurements. Shanghai Optics manufactures both object-space...

<< Prev