Shanghai Optics Stock Fixed Focal Length Lenses SO-FFL23-2M5018

Description
At Shanghai Optics we manufacture high quality Fixed Focal Length Lenses that provide sharp, clear imagery in high resolution and with minimal optical distortion. The quality construction that characterizes each of our imaging lenses ensures they will perform consistently over a wide range of conditions, and they are appropriate for use in industry, research, and security applications. Our extensive selection includes a full range of fixed focal lenses for of 2/3”, 1”, and 4/3” sensor formats, and a special high resolution range optimized for 43.4mm sensor format. Each of our lenses have a focusing range from 1 meter or less to infinity, and certain of our Fixed Focal Length Lenses are designed to focus from a working distance of as short as 50 mm. They are designed to provide clear imagery from the center to the corner of the field. Our lenses can be used with either CCD or CMOS cameras. Please contact us for latest price on stock parts.
Description
At Shanghai Optics we manufacture high quality Fixed Focal Length Lenses that provide sharp, clear imagery in high resolution and with minimal optical distortion. The quality construction that characterizes each of our imaging lenses ensures they will perform consistently over a wide range of conditions, and they are appropriate for use in industry, research, and security applications. Our extensive selection includes a full range of fixed focal lenses for of 2/3”, 1”, and 4/3” sensor formats, and a special high resolution range optimized for 43.4mm sensor format. Each of our lenses have a focusing range from 1 meter or less to infinity, and certain of our Fixed Focal Length Lenses are designed to focus from a working distance of as short as 50 mm. They are designed to provide clear imagery from the center to the corner of the field. Our lenses can be used with either CCD or CMOS cameras. Please contact us for latest price on stock parts.

Suppliers

Company
Product
Description
Supplier Links
Stock Fixed Focal Length Lenses - SO-FFL23-2M5018 - Shanghai Optics
North Plainfield, NJ, United States
Stock Fixed Focal Length Lenses
SO-FFL23-2M5018
Stock Fixed Focal Length Lenses SO-FFL23-2M5018
At Shanghai Optics we manufacture high quality Fixed Focal Length Lenses that provide sharp, clear imagery in high resolution and with minimal optical distortion. The quality construction that characterizes each of our imaging lenses ensures they will perform consistently over a wide range of conditions, and they are appropriate for use in industry, research, and security applications. Our extensive selection includes a full range of fixed focal lenses for of 2/3”, 1”, and 4/3” sensor formats, and a special high resolution range optimized for 43.4mm sensor format. Each of our lenses have a focusing range from 1 meter or less to infinity, and certain of our Fixed Focal Length Lenses are designed to focus from a working distance of as short as 50 mm. They are designed to provide clear imagery from the center to the corner of the field. Our lenses can be used with either CCD or CMOS cameras. Please contact us for latest price on stock parts.

At Shanghai Optics we manufacture high quality Fixed Focal Length Lenses that provide sharp, clear imagery in high resolution and with minimal optical distortion. The quality construction that characterizes each of our imaging lenses ensures they will perform consistently over a wide range of conditions, and they are appropriate for use in industry, research, and security applications.
Our extensive selection includes a full range of fixed focal lenses for of 2/3”, 1”, and 4/3” sensor formats, and a special high resolution range optimized for 43.4mm sensor format. Each of our lenses have a focusing range from 1 meter or less to infinity, and certain of our Fixed Focal Length Lenses are designed to focus from a working distance of as short as 50 mm. They are designed to provide clear imagery from the center to the corner of the field. Our lenses can be used with either CCD or CMOS cameras.

Please contact us for latest price on stock parts.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Lens Assemblies
Product Number SO-FFL23-2M5018
Product Name Stock Fixed Focal Length Lenses
Focal Length 0.0500 m (0.0547 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, Adjustable, 600-1000 nm, 6 mm Aperture, FC/PC - F-H5-NIR-FC - Newport MKS
Specs
Type Collimator
Wavelength 600 to 1000 nm (6000 to 10000 Å)
Aperture 6 mm (0.2362 inch)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-15G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
JENar™ Series 266 nm Scan Lens - 017700-601-26 - JENOPTIK Optical Systems, Inc.
Specs
Type Telecentric Lens
Wavelength 266 nm (2660 Å)
Working Distance 133 mm (5.24 inch)
View Details
10x Beam Expander - X10DR - Laserglow Technologies
Laserglow Technologies
Specs
Type Beam Expander
Wavelength 532 nm (5320 Å)
Magnification 10 X
View Details