Emerson Bearing Co. Type E Wide Slot Take Up Bearing Units Type E Take Up 3"

Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.
Description
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Suppliers

Company
Product
Description
Supplier Links
Type E Wide Slot Take Up Bearing Units - Type E Take Up 3
Boston, MA, USA
Type E Wide Slot Take Up Bearing Units
Type E Take Up 3"
Type E Wide Slot Take Up Bearing Units Type E Take Up 3"
Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units. Furnished in Non-Expansion type only.

Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all units.
Furnished in Non-Expansion type only.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Take-up Bearings
Product Number Type E Take Up 3"
Product Name Type E Wide Slot Take Up Bearing Units
Component Take-up Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.18 inch (30 mm)
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details
Bearing Take-Up Units -  - SKF/Global
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details
Bearing Take-Up Units -  - SKF/North America
SKF/North America
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details