341577 -- DIAPHRAGM SOLENOID VALVE
JORC Industrial LLC
Diaphragm Solenoid Valve
341577
Description
Specifications
Pipe Size
1/4 Inch
Orifice Size
7/16 Inch
PSI
300
Body Material
Brass
Seal Material
Viton
Voltage Supply
115 V AC
Description
Specifications
Pipe Size
1/4 Inch
Orifice Size
7/16 Inch
PSI
300
Body Material
Brass
Seal Material
Viton
Voltage Supply
115 V AC
Suppliers
Diaphragm Solenoid Valve
341577
Specifications
Pipe Size
1/4 Inch
Orifice Size
7/16 Inch
PSI
300
Body Material
Brass
Seal Material
Viton
Voltage Supply
115 V AC
|
|
Pipe Size | | 1/4 Inch |
|
Orifice Size | | 7/16 Inch |
|
PSI | | 300 |
|
Body Material | | Brass |
|
Seal Material | | Viton |
|
Voltage Supply | | 115 V AC |
|
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
341577 |
|
Product Name
|
Diaphragm Solenoid Valve |
|
Valve Type
|
Diaphragm; Solenoid
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Air; Breathable; Compressed Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Jewellok Technology Co., Ltd.
Valve Type
Ball
Primary Material
Stainless Steel
Media
Gas
View Details
Valve Size
0.50 inch (12.70 mm)
Connection Description
Quick Disconnect
View Details
Valve Type
Ball
Primary Material
CPVC; CPVC
Valve Size
0.59 inch (15.00 mm)
View Details