41023 -- EAD SOLENOID VALVE
JORC Industrial LLC
EAD Solenoid Valve
41023
Description
Specifications
Body Material
Brass
Pipe Size
1/2 Inch
Orifice Size
4 mm
PSI
300
Seal Material
Viton
Voltage Supply
115 V AC
Description
Specifications
Body Material
Brass
Pipe Size
1/2 Inch
Orifice Size
4 mm
PSI
300
Seal Material
Viton
Voltage Supply
115 V AC
Suppliers
Specifications
Body Material
Brass
Pipe Size
1/2 Inch
Orifice Size
4 mm
PSI
300
Seal Material
Viton
Voltage Supply
115 V AC
|
|
Body Material | | Brass |
|
Pipe Size | | 1/2 Inch |
|
Orifice Size | | 4 mm |
|
PSI | | 300 |
|
Seal Material | | Viton |
|
Voltage Supply | | 115 V AC |
|
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
41023 |
|
Product Name
|
EAD Solenoid Valve |
|
Valve Type
|
Solenoid
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Air; Breathable; Compressed Air
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Media
Air
Connection Description
Threaded
View Details
Valve Type
Thermostatic Expansion
Media
R-134A
Valve Size
0.25 inch (6.35 mm)
View Details