41021 -- EAD SOLENOID VALVE
JORC Industrial LLC
EAD Solenoid Valve
41021
Description
Specifications
Body Material
Brass
Pipe Size
1/4 Inch
Orifice Size
4 mm
PSI
300
Seal Material
Viton
Voltage Supply
115 V AC
Description
Specifications
Body Material
Brass
Pipe Size
1/4 Inch
Orifice Size
4 mm
PSI
300
Seal Material
Viton
Voltage Supply
115 V AC
Suppliers
Specifications
Body Material
Brass
Pipe Size
1/4 Inch
Orifice Size
4 mm
PSI
300
Seal Material
Viton
Voltage Supply
115 V AC
|
|
Body Material | | Brass |
|
Pipe Size | | 1/4 Inch |
|
Orifice Size | | 4 mm |
|
PSI | | 300 |
|
Seal Material | | Viton |
|
Voltage Supply | | 115 V AC |
|
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
41021 |
|
Product Name
|
EAD Solenoid Valve |
|
Valve Type
|
Solenoid
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Air; Breathable; Compressed Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball
Media
Gas; Air; Compressed Air
Maximum Pressure
100000.00 psi (70378 m H2O)
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PP
Valve Size
0.50 inch (12.70 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Metal Seated; Ball Check; Check
Primary Material
Stainless Steel; Exotic Metal (optional feature)
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details