321589 -- OPTIMUM SOLENOID VALVE
JORC Industrial LLC
Optimum Solenoid Valve
321589
Description
Body Material
Brass
PSI
230
Pipe Size
1/4 Inch
Orifice Size
4.5 mm
Seal Material
Viton
Voltage Supply
115 V AC
Description
Body Material
Brass
PSI
230
Pipe Size
1/4 Inch
Orifice Size
4.5 mm
Seal Material
Viton
Voltage Supply
115 V AC
Suppliers
Body Material
Brass
PSI
230
Pipe Size
1/4 Inch
Orifice Size
4.5 mm
Seal Material
Viton
Voltage Supply
115 V AC
Body Material | | Brass |
|
PSI | | 230 |
|
Pipe Size | | 1/4 Inch |
|
Orifice Size | | 4.5 mm |
|
Seal Material | | Viton |
|
Voltage Supply | | 115 V AC |
|
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
321589 |
|
Product Name
|
Optimum Solenoid Valve |
|
Valve Type
|
Solenoid
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Air; Breathable; Compressed Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVDF
Valve Size
0.75 inch (19.05 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Metal Seated; Ball Check; Check
Primary Material
Stainless Steel
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details