International Polymer Solutions Inc. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
105 VDC - Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three...
115 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat...
12 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat...
20 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat...
230 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat...
24 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat...
24 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat...
Chemical Resistant (CR) Valves offer chemical and corrosion control through a complete fluoroplastic design and construction. All wetted surfaces are manufactured from virgin PTFE. Pneumatic Actuator, Base and Bands are...
IPS DI Water Valves are perfect 2-Way valvest for wet bench manufactures or any semiconductor facility where ultra pure water is required. Wetted Path is free of... Lubricants Elastomers Springs...
IPS Diverter Valve (DVTR) is designed to pneumatically actuate and divert fluid flow from one flow path to a second. Our DVTR Valve functions as a shuttle valve to divert...
IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is...
IPS Metering Valve (MV) use a tapered plug-stem to give a fine adjustment to the flow in addition to a full, open, or positive shutoff position. Our Metering Valves come...
IPS Multi Purpose Valve (MP) Body is manufactured in three material choices: PVC, Polypropylene, or PVDF depending on the individual application. The PVDF configura- tion is ideal for anti-corrosion and...
IPS Water Valve (WV) is manufactured in three material choices: PVC, Polypropylene, or PVDF. The valve has a spring return and is pneumatically actuated to open or close depending upon...
Our IPS Suckback Valves are ideal for acid, solvent, photoresist solutions and other process dispensed chemistries. The IPS Suckback Valve will pull a vacuum and prevent excessive dripping from the...
Our Quick Dump ("QD") Valves are designed to rapidly drain process tanks. Constructed from high-purity polymers, which are selected to meet your applications needs, our Quick Dump Valves are available...
Stopcock Valves are precision machined devices that function in much the same way as a ball valve. When the handle points in the direction of flow, the valve is fully...
Our H2O Valves are manufactured from corrosion resistant materials such as PVC, Polypropylene and PVDF. Each model is a spring return air actuated design where the spring is...
Our Inline Diaphragm Valves (IDF) features an all wetted PTFE flow path with a diaphragm design for ultra pure service. Common applications include DI Water, Acid Drain, and Source Chemistry...
Our IPS Ball Valve features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Polytetrafluoroethyl ene (PTFE), commonly known by...
Our IPS Check Valve feature all PTFE wetted surfaces for excellent performance in all high purity applications. Our PTFE design resists chemical corrosion and other elements within a harsh process...
Our IPS Pressure Relief Valve (PRV) is constructed with a 100% pure PTFE Valve Body and Valve Plug. The single O-Ring design allows user selection of EP, Viton or Kalrez...
Our IPS PTFE Pneumatic Valve (TP Valve) features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Polytetrafluoroethyl ene (PTFE),...
Our IPS PTFE HP Diaphragm Valve (HPV) is designed for use in high purity water and aggressive chemical applications. Designed with a 100% virgin PTFE wetted flow path, the unit...
Our IPS PTFE Sampling Metered Valve (SMV) is designed for use in high purity water and aggressive chemical applications. Designed with a 100% virgin PTFE wetted flow path, the unit...
The Dilution Drain Valve is ideal for cooling and diluting solutions while draining. The valve is designed to shut off the drain automatically if the water flow is interrupted. The...
The IPS Precision Plug Valve (PPV) is a precision machined manual control valve manufac- tured from 100% virgin PTFE (all wetted surfaces) and PVDF Stem Nut. The PTFE body and...