International Polymer Solutions Inc. Datasheets for Spray Guns and Applicators
Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray.
Spray Guns and Applicators: Learn more
| Product Name | Notes |
|---|---|
| Both of the dispense guns, standard or high flow, are designed with the spring totally isolated from the media, thus making them the perfect choice for dispensing acids and solvents. | |
| Our PTFE Nitrogen Guns (Nitro) can deliver maximum anti-corrosion protection wherever extreme chemical environments are used in the vicinity of nitrogen dis- pensing or dying. Like its companion, the DI... | |
| Our spray guns are constructed of virgin PTFE and Polypropylene to provide them with a long life span in harsh acidic or corrosive environments. Due to their de- sign and... | |
| The Recirculating Spray Guns all have molded PTFE bodies with PVDF pistons. These RC Guns are designed so that there is very little dead space for bacteria to grow. DI... |