International Polymer Solutions Inc. Datasheets for Sprayers and Spray Coating Equipment
Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints, lubricants, solvents, deicing liquids, chemicals, and powders so they can be spray-applied to a surface.
Sprayers and Spray Coating Equipment: Learn more
| Product Name | Notes |
|---|---|
| Both of the dispense guns, standard or high flow, are designed with the spring totally isolated from the media, thus making them the perfect choice for dispensing acids and solvents. | |
| Our PTFE Nitrogen Guns (Nitro) can deliver maximum anti-corrosion protection wherever extreme chemical environments are used in the vicinity of nitrogen dis- pensing or dying. Like its companion, the DI... | |
| Our spray guns are constructed of virgin PTFE and Polypropylene to provide them with a long life span in harsh acidic or corrosive environments. Due to their de- sign and... | |
| The Recirculating Spray Guns all have molded PTFE bodies with PVDF pistons. These RC Guns are designed so that there is very little dead space for bacteria to grow. DI... |