International Polymer Solutions Inc. Ball Valves

Description
Our IPS Ball Valve features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Polytetrafluoroethyl ene (PTFE), commonly known by its popular E.I. DuPont trade name TEFLON®, is also well suited to clean room and deionized water applications. The body, stem, ball and ports are constructed from PTFE. For standard applications, external non wetted components are constructed from Natural PVDF and Polypropylene. Features: PTFE construction for media wetted surfaces. Reliable low torque manual operation. Quarter Turn with Positive Stops. Design accommodates partial open position for metered flow. All models come standard with a panel mounted feature. All models come standard configured for high temperature. Media Operating Pressure = 120 psi max • 25 in Hg vacuum Media Operating Temperature = 320ºF (160ºC) max • 32ºF (0ºC) min Ambient Temperature = 150ºF (65ºC) max • 32ºF (0ºC) min
Datasheet
Description
Our IPS Ball Valve features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Polytetrafluoroethyl ene (PTFE), commonly known by its popular E.I. DuPont trade name TEFLON®, is also well suited to clean room and deionized water applications. The body, stem, ball and ports are constructed from PTFE. For standard applications, external non wetted components are constructed from Natural PVDF and Polypropylene. Features: PTFE construction for media wetted surfaces. Reliable low torque manual operation. Quarter Turn with Positive Stops. Design accommodates partial open position for metered flow. All models come standard with a panel mounted feature. All models come standard configured for high temperature. Media Operating Pressure = 120 psi max • 25 in Hg vacuum Media Operating Temperature = 320ºF (160ºC) max • 32ºF (0ºC) min Ambient Temperature = 150ºF (65ºC) max • 32ºF (0ºC) min
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Valves -  - International Polymer Solutions Inc.
Irvine, CA, USA
Ball Valves
Ball Valves
Our IPS Ball Valve features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Polytetrafluoroethyl ene (PTFE), commonly known by its popular E.I. DuPont trade name TEFLON®, is also well suited to clean room and deionized water applications. The body, stem, ball and ports are constructed from PTFE. For standard applications, external non wetted components are constructed from Natural PVDF and Polypropylene. Features: PTFE construction for media wetted surfaces. Reliable low torque manual operation. Quarter Turn with Positive Stops. Design accommodates partial open position for metered flow. All models come standard with a panel mounted feature. All models come standard configured for high temperature. Media Operating Pressure = 120 psi max • 25 in Hg vacuum Media Operating Temperature = 320ºF (160ºC) max • 32ºF (0ºC) min Ambient Temperature = 150ºF (65ºC) max • 32ºF (0ºC) min

Our IPS Ball Valve features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments.

Polytetrafluoroethylene (PTFE), commonly known by its popular E.I. DuPont trade name TEFLON®, is also well suited to clean room and deionized water applications.

The body, stem, ball and ports are constructed from PTFE. For standard applications, external non wetted components are constructed from Natural PVDF and Polypropylene.

Features:

  • PTFE construction for media wetted surfaces.
  • Reliable low torque manual operation.
  • Quarter Turn with Positive Stops.
  • Design accommodates partial open position for metered flow.
  • All models come standard with a panel mounted feature.
  • All models come standard configured for high temperature.
  • Media Operating Pressure = 120 psi max • 25 in Hg vacuum
  • Media Operating Temperature = 320ºF (160ºC) max • 32ºF (0ºC) min
  • Ambient Temperature = 150ºF (65ºC) max • 32ºF (0ºC) min
Supplier's Site Datasheet

Technical Specifications

  International Polymer Solutions Inc.
Product Category Industrial Valves
Product Name Ball Valves
Valve Type Ball
Primary Material PTFE
Media Chemical
Valve Size 0.25 to 1.00 inch (6.35 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
22mm INTERSOL - 09-311I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
AWWA Metal Seated Ball Valve (VBL) -  - DeZURIK, Inc.
Specs
Valve Type Ball
View Details