International Polymer Solutions Inc. Precision Plug Valve

Description
The IPS Precision Plug Valve (PPV) is a precision machined manual control valve manufac- tured from 100% virgin PTFE (all wetted surfaces) and PVDF Stem Nut. The PTFE body and stem perform equally well with harsh chemicals and ultra clean DI water. The basic construction is a single through orifice with a tapered body that matches the tapered plug for positive shut-off. Various orifice and port sizes are available as standard items. Other sizes and configurations are available on request. Our Precision Plug Valve are supplied in two configurations: Straight Flow Pattern (“A” = standard) Angled Flow Pattern (“B” = special)
Datasheet
Description
The IPS Precision Plug Valve (PPV) is a precision machined manual control valve manufac- tured from 100% virgin PTFE (all wetted surfaces) and PVDF Stem Nut. The PTFE body and stem perform equally well with harsh chemicals and ultra clean DI water. The basic construction is a single through orifice with a tapered body that matches the tapered plug for positive shut-off. Various orifice and port sizes are available as standard items. Other sizes and configurations are available on request. Our Precision Plug Valve are supplied in two configurations: Straight Flow Pattern (“A” = standard) Angled Flow Pattern (“B” = special)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Plug Valve -  - International Polymer Solutions Inc.
Irvine, CA, USA
Precision Plug Valve
Precision Plug Valve
The IPS Precision Plug Valve (PPV) is a precision machined manual control valve manufac- tured from 100% virgin PTFE (all wetted surfaces) and PVDF Stem Nut. The PTFE body and stem perform equally well with harsh chemicals and ultra clean DI water. The basic construction is a single through orifice with a tapered body that matches the tapered plug for positive shut-off. Various orifice and port sizes are available as standard items. Other sizes and configurations are available on request. Our Precision Plug Valve are supplied in two configurations: Straight Flow Pattern (“A” = standard) Angled Flow Pattern (“B” = special)

The IPS Precision Plug Valve (PPV) is a precision machined manual control valve manufac- tured from 100% virgin PTFE (all wetted surfaces) and PVDF Stem Nut. The PTFE body and stem perform equally well with harsh chemicals and ultra clean DI water.
The basic construction is a single through orifice with a tapered body that matches the tapered plug for positive shut-off.
Various orifice and port sizes are available as standard items. Other sizes and configurations are available on request.
Our Precision Plug Valve are supplied in two configurations:

  • Straight Flow Pattern (“A” = standard)
  • Angled Flow Pattern (“B” = special)
Supplier's Site Datasheet

Technical Specifications

  International Polymer Solutions Inc.
Product Category Industrial Valves
Product Name Precision Plug Valve
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details