International Polymer Solutions Inc. Quick Dump Valves

Description
Our Quick Dump ("QD") Valves are designed to rapidly drain process tanks. Constructed from high-purity polymers, which are selected to meet your applications needs, our Quick Dump Valves are available in Polypropylene (POL), Polyvinylidene Fluoride (PVDF), Perfluoroalkoxy (PFA) or Polyvinyl Choride (PVC). These valves are designed to be welded directly to the underside (bottom) of tanks. Our Quick Dump Valves are available configured with either O-Ring Seats or Domed Hard Seats. The Domed Hard Seat design prevents ponding/puddling of media on the valve piston and allows for a slight trickle of fluid. This plunger-style valve is very compact, while still configured with optional Air-to-Open/Spring-t o-Close or Air-to-Open/Air-to-C lose actuation.
Datasheet
Description
Our Quick Dump ("QD") Valves are designed to rapidly drain process tanks. Constructed from high-purity polymers, which are selected to meet your applications needs, our Quick Dump Valves are available in Polypropylene (POL), Polyvinylidene Fluoride (PVDF), Perfluoroalkoxy (PFA) or Polyvinyl Choride (PVC). These valves are designed to be welded directly to the underside (bottom) of tanks. Our Quick Dump Valves are available configured with either O-Ring Seats or Domed Hard Seats. The Domed Hard Seat design prevents ponding/puddling of media on the valve piston and allows for a slight trickle of fluid. This plunger-style valve is very compact, while still configured with optional Air-to-Open/Spring-t o-Close or Air-to-Open/Air-to-C lose actuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Dump Valves -  - International Polymer Solutions Inc.
Irvine, CA, USA
Quick Dump Valves
Quick Dump Valves
Our Quick Dump ("QD") Valves are designed to rapidly drain process tanks. Constructed from high-purity polymers, which are selected to meet your applications needs, our Quick Dump Valves are available in Polypropylene (POL), Polyvinylidene Fluoride (PVDF), Perfluoroalkoxy (PFA) or Polyvinyl Choride (PVC). These valves are designed to be welded directly to the underside (bottom) of tanks. Our Quick Dump Valves are available configured with either O-Ring Seats or Domed Hard Seats. The Domed Hard Seat design prevents ponding/puddling of media on the valve piston and allows for a slight trickle of fluid. This plunger-style valve is very compact, while still configured with optional Air-to-Open/Spring-t o-Close or Air-to-Open/Air-to-C lose actuation.

Our Quick Dump ("QD") Valves are designed to rapidly drain process tanks. Constructed from high-purity polymers, which are selected to meet your applications needs, our Quick Dump Valves are available in Polypropylene (POL), Polyvinylidene Fluoride (PVDF), Perfluoroalkoxy (PFA) or Polyvinyl Choride (PVC). These valves are designed to be welded directly to the underside (bottom) of tanks. Our Quick Dump Valves are available configured with either O-Ring Seats or Domed Hard Seats. The Domed Hard Seat design prevents ponding/puddling of media on the valve piston and allows for a slight trickle of fluid. This plunger-style valve is very compact, while still configured with optional Air-to-Open/Spring-to-Close or Air-to-Open/Air-to-Close actuation.

Supplier's Site Datasheet

Technical Specifications

  International Polymer Solutions Inc.
Product Category Industrial Valves
Product Name Quick Dump Valves
Primary Material PVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature); Perfluoroalkoxy (PFA)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Control Pinch Valves // Series 5200D -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details