International Polymer Solutions Inc. PTFE Stopcocks

Description
Stopcock Valves are precision machined devices that function in much the same way as a ball valve. When the handle points in the direction of flow, the valve is fully open; when the handle points perpendicular to the direction of flow, the valve is fully closed; and at the 45 Degree position the valve is halfway open and thereby has a metering effect on the media flow . The IPS Stopcock features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Poly - tetrafluoroethylene (PTFE), commonly known by its popular E.I. DuPont trade name PTFE®, is also well suited to clean room and deionized water applications. The body, stem and ports are constructed from PTFE. For standard applications, external non wetted components are constructed from Polypropylene. All configurations are optionally available as Panel Mounted and/or High Ambient Temperature models.
Description
Stopcock Valves are precision machined devices that function in much the same way as a ball valve. When the handle points in the direction of flow, the valve is fully open; when the handle points perpendicular to the direction of flow, the valve is fully closed; and at the 45 Degree position the valve is halfway open and thereby has a metering effect on the media flow . The IPS Stopcock features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Poly - tetrafluoroethylene (PTFE), commonly known by its popular E.I. DuPont trade name PTFE®, is also well suited to clean room and deionized water applications. The body, stem and ports are constructed from PTFE. For standard applications, external non wetted components are constructed from Polypropylene. All configurations are optionally available as Panel Mounted and/or High Ambient Temperature models.

Suppliers

Company
Product
Description
Supplier Links
PTFE Stopcocks -  - International Polymer Solutions Inc.
Irvine, CA, USA
PTFE Stopcocks
PTFE Stopcocks
Stopcock Valves are precision machined devices that function in much the same way as a ball valve. When the handle points in the direction of flow, the valve is fully open; when the handle points perpendicular to the direction of flow, the valve is fully closed; and at the 45 Degree position the valve is halfway open and thereby has a metering effect on the media flow . The IPS Stopcock features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Poly - tetrafluoroethylene (PTFE), commonly known by its popular E.I. DuPont trade name PTFE®, is also well suited to clean room and deionized water applications. The body, stem and ports are constructed from PTFE. For standard applications, external non wetted components are constructed from Polypropylene. All configurations are optionally available as Panel Mounted and/or High Ambient Temperature models.

Stopcock Valves are precision machined devices that function in much the same way as a ball valve. When the handle points in the direction of flow, the valve is fully open; when the handle points perpendicular to the direction of flow, the valve is fully closed; and at the 45 Degree position the valve is halfway open and thereby has a metering effect on the media flow .
The IPS Stopcock features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Poly - tetrafluoroethylene (PTFE), commonly known by its popular E.I. DuPont trade name PTFE®, is also well suited to clean room and deionized water applications.
The body, stem and ports are constructed from PTFE. For standard applications, external non wetted components are constructed from Polypropylene. All configurations are optionally available as Panel Mounted and/or High Ambient Temperature models.

Supplier's Site

Technical Specifications

  International Polymer Solutions Inc.
Product Category Industrial Valves
Product Name PTFE Stopcocks
Primary Material PTFE
Media Chemical
Valve Size 0.06 to 0.50 inch (1.59 to 12.70 mm)
Maximum Pressure 60.00 psi (42.23 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
Rotary shear valve 4 port, 2 position - VD04022PKPKPK0390 - IMI Life Science
Specs
Maximum Pressure ? to 3901.51 psi (? to 2746 m H2O)
Number of Ports 6
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Air Operated Pinch Valves // Type R -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Media Air
View Details