International Polymer Solutions Inc. Multi Purpose Valve

Description
IPS Multi Purpose Valve (MP) Body is manufactured in three material choices: PVC, Polypropylene, or PVDF depending on the individual application. The PVDF configura- tion is ideal for anti-corrosion and elevated temperature applications as well as making an excellent acid drain valve. The PVC, Poly, and PVDF configurations are the choice for wet bench manufacturers and semiconductor facilities where ultra pure DI Water is required. The IPS unique bellows-stem design completely isolates the pneumatic actuator from the fluid media.
Datasheet
Description
IPS Multi Purpose Valve (MP) Body is manufactured in three material choices: PVC, Polypropylene, or PVDF depending on the individual application. The PVDF configura- tion is ideal for anti-corrosion and elevated temperature applications as well as making an excellent acid drain valve. The PVC, Poly, and PVDF configurations are the choice for wet bench manufacturers and semiconductor facilities where ultra pure DI Water is required. The IPS unique bellows-stem design completely isolates the pneumatic actuator from the fluid media.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose Valve -  - International Polymer Solutions Inc.
Irvine, CA, USA
Multi Purpose Valve
Multi Purpose Valve
IPS Multi Purpose Valve (MP) Body is manufactured in three material choices: PVC, Polypropylene, or PVDF depending on the individual application. The PVDF configura- tion is ideal for anti-corrosion and elevated temperature applications as well as making an excellent acid drain valve. The PVC, Poly, and PVDF configurations are the choice for wet bench manufacturers and semiconductor facilities where ultra pure DI Water is required. The IPS unique bellows-stem design completely isolates the pneumatic actuator from the fluid media.

IPS Multi Purpose Valve (MP) Body is manufactured in three material choices: PVC, Polypropylene, or PVDF depending on the individual application. The PVDF configura- tion is ideal for anti-corrosion and elevated temperature applications as well as making an excellent acid drain valve.
The PVC, Poly, and PVDF configurations are the choice for wet bench manufacturers and semiconductor facilities where ultra pure DI Water is required.
The IPS unique bellows-stem design completely isolates the pneumatic actuator from the fluid media.

Supplier's Site Datasheet

Technical Specifications

  International Polymer Solutions Inc.
Product Category Industrial Valves
Product Name Multi Purpose Valve
Primary Material PVC (optional feature); PP (optional feature); PVDF (optional feature)
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Maximum Pressure 10.00 to 75.00 psi (7.04 to 52.78 m H2O)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
10mm PICOSOL - 11-311PI011H1+6111+AZR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details