International Polymer Solutions Inc. Inline Diaphragm Valves

Description
Our Inline Diaphragm Valves (IDF) features an all wetted PTFE flow path with a diaphragm design for ultra pure service. Common applications include DI Water, Acid Drain, and Source Chemistry flow shutoff. The IDF valve is offered in a two-way closed configuration. All PTFE wetted flow path. Long life diaphragm design. Inline flow path reducing cavity corners & dead spots. The anti-bacteria (AB) configuration is designated by adding -AB onto the suffix of the model number The AB Option (not shown) significantly reduces the potential of bacteria buildup and maintain a consistent flow via an independent mechanism. This control mechanism will allow for precise adjustments and a cleaner cavity. Custom porting & material configurations are available on request (such as; high ambient temperature actuators, sanitary connections and inline filters).
Datasheet
Description
Our Inline Diaphragm Valves (IDF) features an all wetted PTFE flow path with a diaphragm design for ultra pure service. Common applications include DI Water, Acid Drain, and Source Chemistry flow shutoff. The IDF valve is offered in a two-way closed configuration. All PTFE wetted flow path. Long life diaphragm design. Inline flow path reducing cavity corners & dead spots. The anti-bacteria (AB) configuration is designated by adding -AB onto the suffix of the model number The AB Option (not shown) significantly reduces the potential of bacteria buildup and maintain a consistent flow via an independent mechanism. This control mechanism will allow for precise adjustments and a cleaner cavity. Custom porting & material configurations are available on request (such as; high ambient temperature actuators, sanitary connections and inline filters).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Diaphragm Valves -  - International Polymer Solutions Inc.
Irvine, CA, USA
Inline Diaphragm Valves
Inline Diaphragm Valves
Our Inline Diaphragm Valves (IDF) features an all wetted PTFE flow path with a diaphragm design for ultra pure service. Common applications include DI Water, Acid Drain, and Source Chemistry flow shutoff. The IDF valve is offered in a two-way closed configuration. All PTFE wetted flow path. Long life diaphragm design. Inline flow path reducing cavity corners & dead spots. The anti-bacteria (AB) configuration is designated by adding -AB onto the suffix of the model number The AB Option (not shown) significantly reduces the potential of bacteria buildup and maintain a consistent flow via an independent mechanism. This control mechanism will allow for precise adjustments and a cleaner cavity. Custom porting & material configurations are available on request (such as; high ambient temperature actuators, sanitary connections and inline filters).

Our Inline Diaphragm Valves (IDF) features an all wetted PTFE flow path with a diaphragm design for ultra pure service. Common applications include DI Water, Acid Drain, and Source Chemistry flow shutoff.
The IDF valve is offered in a two-way closed configuration.
All PTFE wetted flow path.
Long life diaphragm design.
Inline flow path reducing cavity corners & dead spots.
The anti-bacteria (AB) configuration is designated by adding -AB onto the suffix of the model number
The AB Option (not shown) significantly reduces the potential of bacteria buildup and maintain a consistent flow via an independent mechanism. This control mechanism will allow for precise adjustments and a cleaner cavity.
Custom porting & material configurations are available on request (such as; high ambient temperature actuators, sanitary connections and inline filters).

Supplier's Site Datasheet

Technical Specifications

  International Polymer Solutions Inc.
Product Category Industrial Valves
Product Name Inline Diaphragm Valves
Valve Type Diaphragm
Primary Material PTFE
Media Chemical
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 80.00 psi (56.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details