International Polymer Solutions Inc. Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
IPS DI Water Valves are perfect 2-Way valvest for wet bench manufactures or any semiconductor facility where ultra pure water is required. Wetted Path is free of... Lubricants Elastomers Springs...
IPS Water Valve (WV) is manufactured in three material choices: PVC, Polypropylene, or PVDF. The valve has a spring return and is pneumatically actuated to open or close depending upon...
Our H2O Valves are manufactured from corrosion resistant materials such as PVC, Polypropylene and PVDF. Each model is a spring return air actuated design where the spring is...
Our IPS PTFE HP Diaphragm Valve (HPV) is designed for use in high purity water and aggressive chemical applications. Designed with a 100% virgin PTFE wetted flow path, the unit...
Our IPS PTFE Sampling Metered Valve (SMV) is designed for use in high purity water and aggressive chemical applications. Designed with a 100% virgin PTFE wetted flow path, the unit...