FUJIKURA COMPOSITES Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Features RT series' is the transducer which is directly set by an electric input signal. Available to control air pressure with high accuracy at linearity 1.5%F.S., Hysteresis 1.0%F.S. Output pressure... | |
| Features Servo-balanced system comprising rolling diaphragm and measuring capsule provides exceptionally precise and stable pressure control with constant bleed feature. RR series offers exceptionally precise 1;1 pressure relay control with... | |
| Features Servo-balanced system comprising rolling diaphragm and measuring capsule provides exceptionally precise and stable pressure control with constant bleed feature. High precision pressure control with sensitivity 0.1%F.S., repeatability ±0.1%F.S. is... | |
| Features The small regulator 'RA series' also supports large flow rates and can be fixed with a manifold. Furthermore, this push-locking type makes it easy to set the pressure. Compact... | |
| Features The small regulator 'RB series' also supports large flow rates and can be fixed with a manifold. Furthermore, this push-locking type makes it easy to set the pressure. Compact... | |
| Features 'PC8 series ' is lightweight because resin. In addition to tap water, various liquids can be used. Piping installation posture is free. Low cracking specification. Applications Machine Tools:Milling machine,... | |
| Features 'RV2 series' is super compact, very low-profile and requires a little space to install. Best to install in the apparatuses in saved space and available to mount both panel... | |
| Features Adjustment of cracking pressure is possible. High pressure model (maximum working pressure: 20 Mpa [2900.75psi]). Ideal for small-volume applications such as prototype, research, etc. Compact, lightweight design. Applications Machine... | |
| Features Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators. The push-lock type knob... | |
| Features Available to control air pressure at high precision by repeatability of ±0.5%F.S. Output pressure is almost not affected (within 5kPa,0.7psi) by supply pressure variation. Unrivaled high-accurate pressure setup is... | |
| Features Available to control degree of vacuum with high accuracy at sensibility 0.13kPa(1mmHg)[0.019 psi], repeatability 0.3kPa(±2.2mmHg)[0.0 44psi] or under. Output pressure is almost not affected (within 0.5% F.S) by supply... | |
| Features Available to control degree of vacuum with high accuracy at sensibility 0.13kPa(1mmHg)[0.019 psi], repeatability 0.3kPa(±2.2mmHg)[0.0 44psi] or under. Output pressure is almost not affected (within 0.5% F.S) by. supply... | |
| Features Compact (OD φ18mm[0.71inch]), Light weight (33g[0.07pound]). Cracking pressure is extremely low: 1 kPa[0.15psi] or less. Leakage is minute: 1 ml / min or less at 10 kPa[1.45psi]. Applications Machine... | |
| Features Compact design allowing installation in a space-saving manner. The relief pressure is high precision because the difference in opening and closing pressure is small. Relief pressure other than the... | |
| Features Designed to reduce risk of outside-leak better than FRM1. As seal material. EPDM, kalrez are available in chemical, solvent and corrosive fluid. Setting of cracking pressure is controllable. (Pressure... | |
| Features Easy and reliable flow rate control is possible by having multi-dial display of rotation count. Performance is same as FFNV1 series. Multi dial is lockable by one touch. It... | |
| Features Feedback control enables further high accuracy air pressure control. Excellent pressure characteristics, flow characteristics and stability can be realized by feedback control. It is not affected by electric noise,... | |
| Features Flow rate is easy to setting by current control. The flow rate can be steplessly changed by the current value. Hysteresis is less and reproducibility is good. PWM control... | |
| Features High precision control High precision air regulating by sensibility 0.1%F.S., hysteresis ±0.1%F.S. Excellent characteristics Excellent especially in relief characteristics, pressure characteristics, flow characteristics Minimum relief pressure (relief sensibility) is... | |
| Features High precision cracking performance, high sealability. Deflector cap controls direction of blow-out when it reliefs. In exposure use environment , FRC reduce the invasion of foreign substance into valve... | |
| Features High precision cracking performance, high sealability. Small and light design is ideal for fluid that exhaust to outside. Various port sizes. Cracking pressure’s setting is done before delivering. Applications... | |
| Features High precision cracking performance, high sealability. Small and light design is ideal for fluid that exhaust to outside. Various port sizes. Cracking pressure’s setting is done before delivering. Connecting... | |
| Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Connecting outlet port is the best to recover exhaust gas/liquid. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC... | |
| Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Small and light weight. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial... | |
| Features High pressure range.(SUS316 can use 13MPa [1885.49psi]) Damages to seal material were reduced by double-touch system (O-ring and metal-seal). All metal material adopt SUS316. Applications Machine Tools:Milling machine, NC... | |
| Features New design ‘’Full bore’’ correspond high flow rate. Designed to reduce damages for seal material. Various port sizes and seal materials. Installation direction is free. Applications Machine Tools:Milling machine,... | |
| Features Simple design makes low price. Damages to seal material were reduced by double-touch system (O-ring and metal-seal). Various port sizes and seal materials. Applications Machine Tools:Milling machine, NC lathe,... | |
| Features Smooth and precise flow rate control is possible (about 13 rotations) by making the needle part non-rotating structure. Needle valve can be set according to usage conditions from a... | |
| Features Special packing rubber inhibits valve’s vibration. Setting of cracking pressure is controllable. (Pressure setting is done before shipping) Body material is stainless (SUS314), excellent corrosion resistance. Liquid available, In-line... | |
| Features The height to the bonnet is 30mm thick(1.18 in.), one third that of the precision air regulators of RP series. This product is best suited for installing in saved... | |
| Features The most compact construction and weight about 33g allows the best installation in saved space and compact design without care about its weight. Excellent performance as air precision regulators... | |
| Features The most compact construction with port of width 30mm(1.18in.), bonnet of height 26mm(1.02in.) and weight about 50g(0.1pound) allows the best installation in saved space and compact design without care about... | |
| Features The parts are made of stainless materials and fluoric rubber, and the other parts are all electroless nickel plated so that very little dust is caused. Manifold pipe fitting... | |
| High Pressure Regulator |