FUJIKURA COMPOSITES Inc. Needle Valves FMNV2 Series

Description
Features Easy and reliable flow rate control is possible by having multi-dial display of rotation count. Performance is same as FFNV1 series. Multi dial is lockable by one touch. It corresponds to panel mount installation and easy to mount. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measuremen t equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
Description
Features Easy and reliable flow rate control is possible by having multi-dial display of rotation count. Performance is same as FFNV1 series. Multi dial is lockable by one touch. It corresponds to panel mount installation and easy to mount. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measuremen t equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.

Suppliers

Company
Product
Description
Supplier Links
Needle Valves FMNV2 Series
Features Easy and reliable flow rate control is possible by having multi-dial display of rotation count. Performance is same as FFNV1 series. Multi dial is lockable by one touch. It corresponds to panel mount installation and easy to mount. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measuremen t equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.

Features

  • Easy and reliable flow rate control is possible by having multi-dial display of rotation count. Performance is same as FFNV1 series.
  • Multi dial is lockable by one touch.
  • It corresponds to panel mount installation and easy to mount.

Applications

  • Machine Tools:Milling machine, NC lathe, laser processing machine etc.
  • Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc.
  • Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc.
  • Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc.
  • Battery:Household fuel cell, secondary battery, gas engine etc.
  • Water (liquid) treatment: Pure water production, pure water recycling.
  • Gas generator related: Compressor, compact pressure vessel, various gas generator etc.
  • Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
Supplier's Site

Technical Specifications

  FUJIKURA COMPOSITES Inc.
Product Category Industrial Valves
Product Number FMNV2 Series
Product Name Needle Valves
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel
Media Water; Air
Maximum Pressure 217.56 psi (153 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
T 21 Ball Valve 0 5 4 - 121605005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details