FUJIKURA COMPOSITES Inc. Datasheets for Pressure Relief Valves

Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more

Product Name Notes
Features Compact design allowing installation in a space-saving manner. The relief pressure is high precision because the difference in opening and closing pressure is small. Relief pressure other than the...
Features Designed to reduce risk of outside-leak better than FRM1. As seal material. EPDM, kalrez are available in chemical, solvent and corrosive fluid. Setting of cracking pressure is controllable. (Pressure...
Features High precision cracking performance, high sealability. Deflector cap controls direction of blow-out when it reliefs. In exposure use environment , FRC reduce the invasion of foreign substance into valve...
Features High precision cracking performance, high sealability. Small and light design is ideal for fluid that exhaust to outside. Various port sizes. Cracking pressure’s setting is done before delivering. Applications...
Features High precision cracking performance, high sealability. Small and light design is ideal for fluid that exhaust to outside. Various port sizes. Cracking pressure’s setting is done before delivering. Connecting...
Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Connecting outlet port is the best to recover exhaust gas/liquid. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC...
Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Small and light weight. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial...
Features Special packing rubber inhibits valve’s vibration. Setting of cracking pressure is controllable. (Pressure setting is done before shipping) Body material is stainless (SUS314), excellent corrosion resistance. Liquid available, In-line...