FUJIKURA COMPOSITES Inc. Datasheets for Air Cylinders
Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Air Cylinders: Learn more
| Product Name | Notes |
|---|---|
| Features Fluoropolymer is adopted as the seal part material. Friction resistance is small and it is able to keep stable. Long stroke 300 mm[11.81 in.], heat-resistant 200℃ [392F] specifications are... | |
| Features SC Series have linear ball bearings in it, and the same size and structures with FC Series so that it takes the best advantages of the features of BF... | |
| Features Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications TC series find... | |
| Features Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications TD series find... | |
| Features We achieved the lowest friction and the highest sensitivity in this series with thinner BF diaphragms.(Anti pressure:up to 0.4MPa[58.02psi] or less). It became available to decrease the value of... | |
| Compliant with JIS mounting instructions. Available to attach sensor. Features PC cylinder is compliant with JIS, which gathered unrivaled characteristics of BF diaphragms. It is compliant with specifications of cylinder... | |
| Minimal low friction double action type cylinder. Features It is compact in shape and can be used in side by space saving. Because there is no rod seal, the resistance... | |
| Standard BF cylinders using dry-bearing are designed in a variety of sizes from 10 to 200mm(0.39~7.87in). Features FC Series are standard type of BF Cylinders. They are designated in a... | |
| Zero friction! Zero abrasion! It will be the cylinder with the best performance. Features Low friction cylinder. Air bearing is adopted for rod guide part. Since the rod and the... |