FUJIKURA COMPOSITES Inc. Check Valves FCF Series

Description
Features Simple design makes low price. Damages to seal material were reduced by double-touch system (O-ring and metal-seal). Various port sizes and seal materials. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measuremen t equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
Description
Features Simple design makes low price. Damages to seal material were reduced by double-touch system (O-ring and metal-seal). Various port sizes and seal materials. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measuremen t equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.

Suppliers

Company
Product
Description
Supplier Links
Check Valves FCF Series
Features Simple design makes low price. Damages to seal material were reduced by double-touch system (O-ring and metal-seal). Various port sizes and seal materials. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measuremen t equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.

Features

  • Simple design makes low price.
  • Damages to seal material were reduced by double-touch system (O-ring and metal-seal).
  • Various port sizes and seal materials.

Applications

  • Machine Tools:Milling machine, NC lathe, laser processing machine etc.
  • Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc.
  • Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc.
  • Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc.
  • Battery:Household fuel cell, secondary battery, gas engine etc.
  • Water (liquid) treatment: Pure water production, pure water recycling.
  • Gas generator related: Compressor, compact pressure vessel, various gas generator etc.
  • Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
Supplier's Site

Technical Specifications

  FUJIKURA COMPOSITES Inc.
Product Category Industrial Valves
Product Number FCF Series
Product Name Check Valves
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.12 to 1.00 inch (3.17 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561106 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
Ball Check Valve 0 5 4 - 1230007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
855 Series 316L Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details