FUJIKURA COMPOSITES Inc. Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Features RT series' is the transducer which is directly set by an electric input signal. Available to control air pressure with high accuracy at linearity 1.5%F.S., Hysteresis 1.0%F.S. Output pressure... | |
| Features Servo-balanced system comprising rolling diaphragm and measuring capsule provides exceptionally precise and stable pressure control with constant bleed feature. RR series offers exceptionally precise 1;1 pressure relay control with... | |
| Features Servo-balanced system comprising rolling diaphragm and measuring capsule provides exceptionally precise and stable pressure control with constant bleed feature. High precision pressure control with sensitivity 0.1%F.S., repeatability ±0.1%F.S. is... | |
| Features The small regulator 'RA series' also supports large flow rates and can be fixed with a manifold. Furthermore, this push-locking type makes it easy to set the pressure. Compact... | |
| Features The small regulator 'RB series' also supports large flow rates and can be fixed with a manifold. Furthermore, this push-locking type makes it easy to set the pressure. Compact... | |
| Features 'RV2 series' is super compact, very low-profile and requires a little space to install. Best to install in the apparatuses in saved space and available to mount both panel... | |
| Features Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators. The push-lock type knob... | |
| Features Available to control air pressure at high precision by repeatability of ±0.5%F.S. Output pressure is almost not affected (within 5kPa,0.7psi) by supply pressure variation. Unrivaled high-accurate pressure setup is... | |
| Features Available to control degree of vacuum with high accuracy at sensibility 0.13kPa(1mmHg)[0.019 psi], repeatability 0.3kPa(±2.2mmHg)[0.0 44psi] or under. Output pressure is almost not affected (within 0.5% F.S) by supply... | |
| Features Available to control degree of vacuum with high accuracy at sensibility 0.13kPa(1mmHg)[0.019 psi], repeatability 0.3kPa(±2.2mmHg)[0.0 44psi] or under. Output pressure is almost not affected (within 0.5% F.S) by. supply... | |
| Features Feedback control enables further high accuracy air pressure control. Excellent pressure characteristics, flow characteristics and stability can be realized by feedback control. It is not affected by electric noise,... | |
| Features Flow rate is easy to setting by current control. The flow rate can be steplessly changed by the current value. Hysteresis is less and reproducibility is good. PWM control... | |
| Features High precision control High precision air regulating by sensibility 0.1%F.S., hysteresis ±0.1%F.S. Excellent characteristics Excellent especially in relief characteristics, pressure characteristics, flow characteristics Minimum relief pressure (relief sensibility) is... | |
| Features The height to the bonnet is 30mm thick(1.18 in.), one third that of the precision air regulators of RP series. This product is best suited for installing in saved... | |
| Features The most compact construction and weight about 33g allows the best installation in saved space and compact design without care about its weight. Excellent performance as air precision regulators... | |
| Features The most compact construction with port of width 30mm(1.18in.), bonnet of height 26mm(1.02in.) and weight about 50g(0.1pound) allows the best installation in saved space and compact design without care about... | |
| Features The parts are made of stainless materials and fluoric rubber, and the other parts are all electroless nickel plated so that very little dust is caused. Manifold pipe fitting... | |
| High Pressure Regulator |