FUJIKURA COMPOSITES Inc. Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
Features 'PC8 series ' is lightweight because resin. In addition to tap water, various liquids can be used. Piping installation posture is free. Low cracking specification. Applications Machine Tools:Milling machine,...
Features Adjustment of cracking pressure is possible. High pressure model (maximum working pressure: 20 Mpa [2900.75psi]). Ideal for small-volume applications such as prototype, research, etc. Compact, lightweight design. Applications Machine...
Features Compact (OD φ18mm[0.71inch]), Light weight (33g[0.07pound]). Cracking pressure is extremely low: 1 kPa[0.15psi] or less. Leakage is minute: 1 ml / min or less at 10 kPa[1.45psi]. Applications Machine...
Features Designed to reduce risk of outside-leak better than FRM1. As seal material. EPDM, kalrez are available in chemical, solvent and corrosive fluid. Setting of cracking pressure is controllable. (Pressure...
Features Easy and reliable flow rate control is possible by having multi-dial display of rotation count. Performance is same as FFNV1 series. Multi dial is lockable by one touch. It...
Features Flow rate is easy to setting by current control. The flow rate can be steplessly changed by the current value. Hysteresis is less and reproducibility is good. PWM control...
Features High precision cracking performance, high sealability. Deflector cap controls direction of blow-out when it reliefs. In exposure use environment , FRC reduce the invasion of foreign substance into valve...
Features High precision cracking performance, high sealability. Small and light design is ideal for fluid that exhaust to outside. Various port sizes. Cracking pressure’s setting is done before delivering. Applications...
Features High precision cracking performance, high sealability. Small and light design is ideal for fluid that exhaust to outside. Various port sizes. Cracking pressure’s setting is done before delivering. Connecting...
Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Connecting outlet port is the best to recover exhaust gas/liquid. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC...
Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Small and light weight. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial...
Features High pressure range.(SUS316 can use 13MPa [1885.49psi]) Damages to seal material were reduced by double-touch system (O-ring and metal-seal). All metal material adopt SUS316. Applications Machine Tools:Milling machine, NC...
Features New design ‘’Full bore’’ correspond high flow rate. Designed to reduce damages for seal material. Various port sizes and seal materials. Installation direction is free. Applications Machine Tools:Milling machine,...
Features Simple design makes low price. Damages to seal material were reduced by double-touch system (O-ring and metal-seal). Various port sizes and seal materials. Applications Machine Tools:Milling machine, NC lathe,...
Features Smooth and precise flow rate control is possible (about 13 rotations) by making the needle part non-rotating structure. Needle valve can be set according to usage conditions from a...
Features Special packing rubber inhibits valve’s vibration. Setting of cracking pressure is controllable. (Pressure setting is done before shipping) Body material is stainless (SUS314), excellent corrosion resistance. Liquid available, In-line...