FUJIKURA COMPOSITES Inc. Small Precision Air Regulator RP2 Series

Description
Features Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators. The push-lock type knob permits easy pressure setting. In addition to panel mounting, this regulator can be mounted on the wall as well through a bracket. Applications Ideal for applications that are compact and require pressure characteristics.
Datasheet
Description
Features Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators. The push-lock type knob permits easy pressure setting. In addition to panel mounting, this regulator can be mounted on the wall as well through a bracket. Applications Ideal for applications that are compact and require pressure characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Precision Air Regulator - RP2 Series - FUJIKURA COMPOSITES Inc.
Tokyo, Japan
Small Precision Air Regulator
RP2 Series
Small Precision Air Regulator RP2 Series
Features Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators. The push-lock type knob permits easy pressure setting. In addition to panel mounting, this regulator can be mounted on the wall as well through a bracket. Applications Ideal for applications that are compact and require pressure characteristics.

Features

  • Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators.
  • The push-lock type knob permits easy pressure setting.
  • In addition to panel mounting, this regulator can be mounted on the wall as well through a bracket.

Applications

  • Ideal for applications that are compact and require pressure characteristics.
Supplier's Site Datasheet

Technical Specifications

  FUJIKURA COMPOSITES Inc.
Product Category Industrial Valves
Product Number RP2 Series
Product Name Small Precision Air Regulator
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details