FUJIKURA COMPOSITES Inc. High Pressure Relief Valves FRHL Series

Description
Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Connecting outlet port is the best to recover exhaust gas/liquid. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measuremen t equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
Description
Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Connecting outlet port is the best to recover exhaust gas/liquid. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measuremen t equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
Datasheet Summary
Powered by GS/AI

The FRHL Series High Pressure Relief Valves from FUJIKURA COMPOSITES Inc. are designed for high-pressure applications, with a maximum setting pressure of 4.2 MPa (609.16 psi). These valves are suitable for both compressed air and liquid, making them versatile for various industrial uses. The cracking pressure is adjustable and set prior to delivery, ensuring reliability in operation. The valves feature a connecting outlet port optimized for the recovery of exhaust gas or liquid. They are applicable in a wide range of industries, including machine tools (such as milling machines and NC lathes), industrial furnaces, medical devices (like endoscope washing devices and anesthesia machines), analytical equipment, battery systems, water treatment processes, and gas generation systems. Constructed from materials such as brass and SUS316, the FRHL Series valves are compatible with different pipe port sizes (1/8 and 1/4 inch) and can operate within a temperature range dictated by the seal material. The standard seal material is FKM, which provides durability under various conditions.

Datasheet Summary
Powered by GS/AI

The FRHL Series High Pressure Relief Valves from FUJIKURA COMPOSITES Inc. are designed for high-pressure applications, with a maximum setting pressure of 4.2 MPa (609.16 psi). These valves are suitable for both compressed air and liquid, making them versatile for various industrial uses. The cracking pressure is adjustable and set prior to delivery, ensuring reliability in operation. The valves feature a connecting outlet port optimized for the recovery of exhaust gas or liquid. They are applicable in a wide range of industries, including machine tools (such as milling machines and NC lathes), industrial furnaces, medical devices (like endoscope washing devices and anesthesia machines), analytical equipment, battery systems, water treatment processes, and gas generation systems. Constructed from materials such as brass and SUS316, the FRHL Series valves are compatible with different pipe port sizes (1/8 and 1/4 inch) and can operate within a temperature range dictated by the seal material. The standard seal material is FKM, which provides durability under various conditions.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Relief Valves - FRHL Series - FUJIKURA COMPOSITES Inc.
Tokyo, Japan
High Pressure Relief Valves
FRHL Series
High Pressure Relief Valves FRHL Series
Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Connecting outlet port is the best to recover exhaust gas/liquid. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measuremen t equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.

Features

  • High pressure range.(Max setting pressure: 4.2Mpa [609.16psi])
  • Connecting outlet port is the best to recover exhaust gas/liquid.
  • Cracking pressure’s setting is done before delivering.

Applications

  • Machine Tools:Milling machine, NC lathe, laser processing machine etc.
  • Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc.
  • Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc.
  • Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc.
  • Battery:Household fuel cell, secondary battery, gas engine etc.
  • Water (liquid) treatment: Pure water production, pure water recycling.
  • Gas generator related: Compressor, compact pressure vessel, various gas generator etc.
  • Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
Supplier's Site

Technical Specifications

  FUJIKURA COMPOSITES Inc.
Product Category Industrial Valves
Product Number FRHL Series
Product Name High Pressure Relief Valves
Valve Type Relief
Primary Material Brass / Bronze; Stainless Steel
Media Water; Air
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Solenoid Valves - 5000007658-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Control Valve - 107790185 - Radwell International
Specs
Media Compressed Air
View Details