FUJIKURA COMPOSITES Inc. Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Features 'PC8 series ' is lightweight because resin. In addition to tap water, various liquids can be used. Piping installation posture is free. Low cracking specification. Applications Machine Tools:Milling machine,... | |
| Features Adjustment of cracking pressure is possible. High pressure model (maximum working pressure: 20 Mpa [2900.75psi]). Ideal for small-volume applications such as prototype, research, etc. Compact, lightweight design. Applications Machine... | |
| Features Compact (OD φ18mm[0.71inch]), Light weight (33g[0.07pound]). Cracking pressure is extremely low: 1 kPa[0.15psi] or less. Leakage is minute: 1 ml / min or less at 10 kPa[1.45psi]. Applications Machine... | |
| Features High pressure range.(SUS316 can use 13MPa [1885.49psi]) Damages to seal material were reduced by double-touch system (O-ring and metal-seal). All metal material adopt SUS316. Applications Machine Tools:Milling machine, NC... | |
| Features New design ‘’Full bore’’ correspond high flow rate. Designed to reduce damages for seal material. Various port sizes and seal materials. Installation direction is free. Applications Machine Tools:Milling machine,... | |
| Features Simple design makes low price. Damages to seal material were reduced by double-touch system (O-ring and metal-seal). Various port sizes and seal materials. Applications Machine Tools:Milling machine, NC lathe,... |