FUJIKURA COMPOSITES Inc. Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| Features 'PC8 series ' is lightweight because resin. In addition to tap water, various liquids can be used. Piping installation posture is free. Low cracking specification. Applications Machine Tools:Milling machine,... | |
| Features Compact (OD φ18mm[0.71inch]), Light weight (33g[0.07pound]). Cracking pressure is extremely low: 1 kPa[0.15psi] or less. Leakage is minute: 1 ml / min or less at 10 kPa[1.45psi]. Applications Machine... |