Pinnacle Systems, Inc. Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
| Product Name | Notes |
|---|---|
| Cascading safety light curtains provide the user the ability to connect additional sets of light curtains by daisy chaining multiple emitters and receivers together rated Nema IV (IP 65). The... | |
| Designed to be supplied to any marketplace in the world. Light curtain with no 3rd box or controller. Unit is rated Nema 4 (IP 65) and has two monitored solid... | |
| Free standing two pylon 110 VAC input power system with built-in monitored safety relays (dry). Multiple beam spacing options are available for arm and body detection. Model PPG is designed... | |
| Introducing MicroGuard, the revolutionary new light curtain. MicroGuard is thin in design, fits into tight spaces, uses reliable infrared technology, solid state construction, is easy to install and continually visually... | |
| Safety light curtain with a DIN-rail mountable controller rated NEMA 1 (IP 10) for mounting into an existing control panel and the pylons are rated Nema 4 (IP 65). Input... | |
| Safety light curtain with no 3rd box or controller. Pylons are rated Nema 4 (IP 65) and has two monitored solid state PNP outputs. Mechanical captive contact (dry) safety relays... |