Telco Sensors Inc. Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
| Product Name | Notes |
|---|---|
| 0-4 metre sensing range 34 to 194 cross scanning beams Active height of 650 mm to 1800 mm Detector length 850 mm to 2100 mm Flexible cable connection Automatic sensitivity... | |
| 0-4 metre sensing range 94 cross scanning beams Active height of 1800 mm Detector length 2000 mm or 2100 mm Flexible cable connection Automatic sensitivity adjustment Slim line (10x28 mm)... | |
| 1-10 metre sensing range 16 to 56 parallel beams Active height of 695 mm to 2535 mm Detector length of 850 mm to 2800 mm Cable or plug connection Automatic... | |
| 1-10 metre sensing range 34 to 194 cross scanning beams Active height of 650 mm to 1800 mm Detector length of 850 mm to 2000 mm Cable or plug connection... | |
| 5 m sensing range 16 to 64 parallel beams 28 or 56 mm beam spacing Active height of 425 mm to 1770 mm Detector length of 570 mm to 2105... |