ReeR U.S.A. Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
| Product Name | Notes |
|---|---|
| EOS2 is a compact light curtain range with competitive performance and innovative features. Includes models with integrated safety functions such as self-monitoring static outputs, control of external contactors (EDM), and... | |
| EOS4 is a compact light curtain range with competitive performance and innovative features. Includes models with integrated safety functions such as self-monitoring static outputs, control of external contactors (EDM), and... | |
| Safety light curtain with integrated Muting functions for the protection of high-risk industrial applications, in particular those requiring a highlevel of integration of the muting functions. SAFEGATE guarantees the integration... | |
| Safety light curtains for the protection of the majority of industrial applications in Category 2. Test function, activated automatically and periodically, without interruption of the operation of the machine being... | |
| Safety light curtains with integrated Muting functions. The Janus series is the solution for the protection of a vast number of high-risk industrial applications, in particular those requiring a high... | |
| The Admiral serie of safety light curtains, with integrated balnking functions, is the ideal solution for the protection of the majority of high-risk industrial applications. Long Range models with 2,... |