Redflex Rubber Fittings are strong, durable and flexible. They reduce noise and vibration from pumps, compressors and other equipment, and allow for minor misalignment where abrasion or corrosion will damage normal piping. Standard construction is a rubber tube with cotton duck reinforcement and a synthetic cover, for use with maximum continuing temperatures up to 180°F. For extra strength, spiraled steel wires are embedded in the body of the elbow from flange to flange. Redflex Rubber Fittings have a 50 psi working pressure standard, maximum of 75 psi, and can withstand 10" Hg vacuum. Can be manufactured with full vacuum upon request.
Standard fittings include 90° long and short radius elbows, 45° elbows, crosses, Y and T connections. Red Valve also has produced a wide range of custom configurations with multiple connections, integrated expansion joints and much more. Contact Red Valve with your custom needs and see how we can provide a solution.
Contact Red Valve with your custom needs to see how we can provide a solution.
Features
Connects misaligned piping
Smooth port provides unrestricted flow
Reduces noise and vibration
Alleviate piping stress, noise and vibration
Are non-corrosive and abrasion-resistant elastomers
Materials of Construction
Elastomers:
Class I (up to 180° F) - pure gum rubber, Neoprene, Hypalon, Viton-lined
Class II (up to 250° F) - Chlorobutyl, EPDM, Viton-lined, Teflon-lined
Class III (up to 400° F) - solid Viton
Elastomer information
Control rods and retaining rings:
Galvanized steel
Stainless steel
Redflex Rubber Fittings are strong, durable and flexible. They reduce noise and vibration from pumps, compressors and other equipment, and allow for minor misalignment where abrasion or corrosion will damage normal piping. Standard construction is a rubber tube with cotton duck reinforcement and a synthetic cover, for use with maximum continuing temperatures up to 180°F. For extra strength, spiraled steel wires are embedded in the body of the elbow from flange to flange. Redflex Rubber Fittings have a 50 psi working pressure standard, maximum of 75 psi, and can withstand 10" Hg vacuum. Can be manufactured with full vacuum upon request.
Standard fittings include 90° long and short radius elbows, 45° elbows, crosses, Y and T connections. Red Valve also has produced a wide range of custom configurations with multiple connections, integrated expansion joints and much more. Contact Red Valve with your custom needs and see how we can provide a solution.
Contact Red Valve with your custom needs to see how we can provide a solution.
Features
- Connects misaligned piping
- Smooth port provides unrestricted flow
- Reduces noise and vibration
- Alleviate piping stress, noise and vibration
- Are non-corrosive and abrasion-resistant elastomers
Materials of Construction
- Elastomers:
- Class I (up to 180° F) - pure gum rubber, Neoprene, Hypalon, Viton-lined
- Class II (up to 250° F) - Chlorobutyl, EPDM, Viton-lined, Teflon-lined
- Class III (up to 400° F) - solid Viton
- Elastomer information
- Control rods and retaining rings:
- Galvanized steel
- Stainless steel