Lee Co. (The) Datasheets for Plugs, Stoppers, and Inserts

Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more

Product Name Notes
This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material...
This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon...
This member of our classic Lee Plug family is ideal for installation into stainless steel manifolds. Lee plugs are the simplest, most successful method for sealing cross-drilled holes. Upon installation...
This member of our classic Lee Plug family is ideal for installation into stainless steel manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes.
This member of our classic Lee Plug family is made from Monel, a nickel alloy that provides exceptional corrosion resistance in a variety of applications. Lee plugs continue to be...
This member of our classic Lee Plug® family is made from MP35N, a NACE-compliant nickel-cobalt alloy that provides excellent corrosion resistance for harsh-duty applications found in the oil and gas...
This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered...
This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal or plastic castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its...
This Quick Installation Plug is a pre-assembled plug set that combines ease of handling and installation with the proven reliability and performance of Lee expansion plugs. Lee plugs continue to...
This R.F.O. plug is designed to apply radial force only on an installation hole. This plug can be used to seal openings in thin shells as well as fragile materials.
This single-piece stainless steel expansion plug uses our Drive Locking® technology to create a leak-tight seal in aluminum housings without the use of threads, sealants, or O-rings. The DL Series...
This thread-retained plug is designed to apply axial force only on the installation hole, making it ideal for sealing holes with thin walls. Constructed entirely of MP35N nickel-cobalt alloy, this...
This thread-retained plug is designed to apply axial force only on the installation hole, making it ideal for sealing holes with thin walls. It uses a metal-to-metal seal for high...
This thread-retained plug is designed to apply axial force only on the installation hole, making it ideal for sealing holes with thin walls. It utilizes a metal-to-metal seal for high...
This thread-retained plug is designed to apply axial force only on the installation hole, making it ideal for sealing holes with thin walls. This NACE-compliant solution uses a metal-to-metal seal...
This thread-retained plug is designed to apply axial force only on the installation hole, making it ideal for sealing holes with thin walls. This NACE-compliant solution utilizes a metal-to-metal seal...