Lee Co. (The) Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
The Disc Pump is a revolutionary, ultrasonic, pneumatic piezoelectric micropump that generates pressure or vacuum in a small, silent, vibration-free form factor and delivers highly accurate, ultra-smooth flow control. The...
The Smart Pump Module (SPM) combines our piezoelectric disc pumps with drive electronics and pressure sensing in a tightly integrated package, providing a miniature pump and pressure regulator solution all-in-one.
This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. The pump can generate up to 10,000 psi, is rated for operating...
This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. They can generate up to 10,000 psi, are rated for operating temperatures...
This miniature (16 mm), solenoid-driven fixed volume dispense pump is available in 25 µL and 50 µL standard models, with other dispense volumes available upon request. Featuring a compact, chemically...
This radial piston design aids in self-priming at altitude and reduces cavitation. It includes integrated control electronics that allow full variable speed control for unparalleled flexibility. In addition, intelligence is...
This stepper motor-driven positive displacement pump is engineered to reliably control more challenging fluids, including those with high concentrations of surfactants and fluids prone to crystallization, across an extensive cycle...
This stepper motor-driven positive displacement pump provides exceptional reliability and performance at an economical price. With its highly reliable reciprocating drive train, this maintenance-free pump allows you to aspirate an...