Lee Co. (The) Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| The 360° Ported Dual-Coil Solenoid Valve utilizes a unique MultiSeal® design that provides 360° porting flexibility in exchange for a reduction in flow capacity. It also incorporates an additional coil... | |
| The 360° Ported Single-Coil Solenoid Valve utilizes a unique MultiSeal® design that provides 360° porting flexibility. In exchange, this valve has a slight reduction in flow capacity when compared with... | |
| The High Flow 2-Way Dual-Coil Solenoid Valve utilizes a two-stage poppet to allow over nine times more flow when compared to our standard piloting solenoid valve. It also incorporates an... | |
| The High Flow 2-Way Single-Coil Solenoid Valve utilizes a two-stage poppet to allow over nine times more flow when compared to our standard piloting configuration. In exchange, the package size,... | |
| The High Flow 3-Way Dual-Coil Solenoid Valve utilizes a two-stage poppet to allow over six times more flow when compared to the standard piloting solenoid valve. It also incorporates an... | |
| The High Flow 3-Way Single-Coil Solenoid Valve utilizes a two-stage poppet to allow over six times more flow when compared to the standard piloting configuration. In exchange, the package size,... | |
| The Latching Solenoid Valve is the ideal solution for power-sensitive applications. This valve incorporates permanent magnets into the coil design. Unlike traditional designs that require continuous voltage to energize the... | |
| The Performance Racing Solenoid Valve was developed with an innovative 12 volt coil and a flange mount installation method to meet the needs of the motorsports industry. The valve incorporates... | |
| The Piloting Dual-Coil Solenoid Valve utilizes an additional coil to provide electrical redundancy for added safety. In exchange, the package size and weight of the valve are slightly increased when... | |
| The Piloting Single-Coil Solenoid Valve was designed to be the most reliable, efficient, and compact solenoid valve available. This design utilizes MultiSeal® technology, eliminating the need for O-rings, simplifying port... | |
| The PTC Solenoid Valve is a pressure-to-close design that ensures the control port remains isolated from the pressure source to help safeguard against any unexpected system conditions. This design offers... | |
| The Solenoid Operated Pneumatic Isolation Valve is the optimal solution when a tight seal is needed over a wide range of pressures. Its robust design has been tested using proven... | |
| This 13 mm chemically inert valve is designed for applications flowing aggressive fluids. Optimized for high flow performance without sacrificing size or reliability, these rocker-style media-separated valves are well-suited for... | |
| This 13 mm, normally closed, bidirectional, chemically inert valve is widely used to reliably control aggressive fluids in diagnostics and analytical instruments. It features a media-separating diaphragm seal, high flow... | |
| This 6 mm, 2-way (2/2) dispensing solenoid valve achieves accurate fluid regulation and dispenses precision droplets in the nanoliter to milliliter range when connected to a downstream nozzle. The molded... | |
| This 6 mm, 2-way (2/2) dispensing solenoid valve achieves accurate fluid regulation and dispenses precision droplets in the nanoliter to milliliter range when connected to a nozzle. Compatible nozzles thread... | |
| This 6 mm, 2-way (2/2) dispensing solenoid valve has an integrated hypodermic outlet port nozzle that enables dispensing of droplets as small as 20 nanoliters, and practical time-metered dispensing up... | |
| This 6 mm, 2-way (2/2) solenoid valve has an integrated sapphire orifice that enables droplet dispensing in the 10 nanoliter to microliter range directly from the valve itself (no need... | |
| This chemically inert internal pinch-tube valve is available in 2-way and 3-way configurations with zero dead volume. Intended for applications flowing aggressive fluids, it features a unique internal pinch-block design... | |
| This extended performance, in-line, high speed dispensing valve performs consistently under high pressure and high temperature conditions. Featuring a welded stainless steel construction with ports sized for standard 1/16” ID... | |
| This inert, internal pinch-tube valve was designed to minimize reagent consumption, improve throughput, and maintain the vitality of cells. Available with ¼-28 flat bottom or 062 MINSTAC® fluidic ports, Xover... | |
| This miniature, 2-way, normally closed solenoid valve is capable of controlling small volumes of liquids or gasses. It can achieve response times as fast as 500 μs and operate at... | |
| This normally closed, high flow, bidirectional pinch-tube isolation valve boasts only one wetted material (the tube) and zero dead volume. Its unique internal flow path is a full-bore tube, which... | |
| This small (7 mm), 2/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve’s low power, low leakage, and extensive cycle life offer high... | |
| This small (7 mm), 2/2, normally closed, bidirectional, low power valve features a media-separating diaphragm and chemically inert materials. It offers minimal internal volume, zero dead volume, fast response times,... | |
| This small (7 mm), 3/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve’s low power, low leakage, and long cycle life offer high... | |
| This small (7 mm), 3/2, quiet operation solenoid valve features technology that significantly reduces the actuation noise you typically hear when a solenoid valve is energized. The valve’s low sound... | |
| This small (7 mm), low power, 3/2, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat sensitive pneumatic applications. Thanks to its magnetically... | |
| This small (7 mm), low power, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat-sensitive pneumatic applications. Thanks to its magnetically latching design,... | |
| This zero-leak solenoid valve incorporates a polyimide ball seat to eliminate leakage. The valve is acceptance tested to guarantee leakage of zero bubbles of nitrogen per minute with 500 to... |