Lee Co. (The) 125 Stainless Steel Lee Plug®

Description
This member of our classic Lee Plug family is ideal for installation into stainless steel manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.125 inches Max. Sealable Passageway Diameter: 0.093 inches Proof Pressure: 24,000 psi Plug Material: Stainless Steel Housing Material: Stainless Steel, or Titanium
Request a Quote Datasheet
Description
This member of our classic Lee Plug family is ideal for installation into stainless steel manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.125 inches Max. Sealable Passageway Diameter: 0.093 inches Proof Pressure: 24,000 psi Plug Material: Stainless Steel Housing Material: Stainless Steel, or Titanium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125 Stainless Steel Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
125 Stainless Steel Lee Plug®
125 Stainless Steel Lee Plug®
This member of our classic Lee Plug family is ideal for installation into stainless steel manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.125 inches Max. Sealable Passageway Diameter: 0.093 inches Proof Pressure: 24,000 psi Plug Material: Stainless Steel Housing Material: Stainless Steel, or Titanium

This member of our classic Lee Plug family is ideal for installation into stainless steel manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches.

Features

  • Plug Diameter: 0.125 inches
  • Max. Sealable Passageway Diameter: 0.093 inches
  • Proof Pressure: 24,000 psi
  • Plug Material: Stainless Steel
  • Housing Material: Stainless Steel, or Titanium
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 125 Stainless Steel Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

9 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 9.01 mm
View Details
16 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 16.08 mm
View Details
093 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.093 inches
View Details
7,00 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 7.00 mm
View Details