Lee Co. (The) 6 mm 6000 Series Betaplug®

Description
This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal or plastic castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness required around the plug, even for brittle housing materials. Features Plug Diameter: 6.12 mm Max. Sealable Passageway Diameter: 5.50 mm Burst Pressure: 483 bar Plug Material: Aluminum Housing Material: Aluminum, Cast Iron, Plastic, Stainless Steel, or Steel
Request a Quote Datasheet
Description
This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal or plastic castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness required around the plug, even for brittle housing materials. Features Plug Diameter: 6.12 mm Max. Sealable Passageway Diameter: 5.50 mm Burst Pressure: 483 bar Plug Material: Aluminum Housing Material: Aluminum, Cast Iron, Plastic, Stainless Steel, or Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 mm 6000 Series Betaplug® -  - Lee Co. (The)
Westbrook, CT, USA
6 mm 6000 Series Betaplug®
6 mm 6000 Series Betaplug®
This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal or plastic castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness required around the plug, even for brittle housing materials. Features Plug Diameter: 6.12 mm Max. Sealable Passageway Diameter: 5.50 mm Burst Pressure: 483 bar Plug Material: Aluminum Housing Material: Aluminum, Cast Iron, Plastic, Stainless Steel, or Steel

This pre-assembled aluminum tapered expansion plug is engineered to seal fluid passages in metal or plastic castings, creating a leak-tight seal without the use of threads, O-rings, or sealants. Its unique tapered design eliminates the need for tight manufacturing tolerances and allows designers to minimize the wall thickness required around the plug, even for brittle housing materials.

Features

  • Plug Diameter: 6.12 mm
  • Max. Sealable Passageway Diameter: 5.50 mm
  • Burst Pressure: 483 bar
  • Plug Material: Aluminum
  • Housing Material: Aluminum, Cast Iron, Plastic, Stainless Steel, or Steel
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 6 mm 6000 Series Betaplug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

250 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/4" NPT; 0.250 inches
View Details
13 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 13.03 mm
View Details
6,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.50 mm
View Details
6 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.10 mm
View Details