Lee Co. (The) Datasheets for Flow Orifices and Flow Restrictors

Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves.
Flow Orifices and Flow Restrictors: Learn more

Product Name Notes
This flow restrictor incorporates multiple orifices in series, with successive orifices on the centerline and displaced from it. This forces fluid to “bend” as it passes through the unit. The...
This flow restrictor incorporates multiple spinner orifice discs in series to increase restriction or Lohm rate. Spinner discs reverse the direction of the fluid. The combined effect is an increase...
This flow restrictor is a novel solution to removing trapped air in hydraulic systems while keeping hydraulic losses to a minimum. Utilizing a small precision flow orifice, the 5.5 mm...
This gas-tested, multi-orifice flow restrictor, incorporates slots and spin chambers to form a complex fluid passage. This provides a greater minimum passage for a given restriction and is better suited...
This gas-tested, single-orifice flow restrictor is suitable for working pressure differentials up to 5000 psi. Manufactured entirely from stainless steel, this flow restrictor incorporates drilled HI-BAR® safety screens and a...
This high pressure jet flow restrictor incorporates multiple orifices in series, with successive orifices on the centerline and displaced from it. This forces fluid to “bend” as it passes through...
This high pressure jet flow restrictor is a compact, multi-orifice flow restrictor that incorporates slots and spin chambers. The complex fluid passage provides a greater minimum passage for a given...
This high pressure jet is a compact, multi-orifice flow restrictor that incorporates slots and spin chambers. The complex fluid passage provides a greater minimum passage for a given restriction and...
This high pressure single-orifice flow restrictor is suitable for working pressure differentials up to 5000 psi (8000 psi intermittent). Its robust design includes a high strength locking end and drilled...
This highly accurate flow restrictor is self-retained, threadless, and reliable. The orifice is designed for installation into metal housings and is 100% flow tested on distilled water to ensure that...
This highly accurate flow restrictor is self-retained, threadless, and reliable. The orifice is designed for installation into metal housings and is 100% flow tested on nitrogen to ensure that every...
This highly accurate miniature flow restrictor is intended for gases. It is pre-installed in a male to female Luer fitting and includes a 40 micron safety screen filter to protect...
This highly accurate miniature flow restrictor is intended for liquids. It is pre-installed in a male to female Luer fitting and includes a 40 micron safety screen filter to protect...
This highly accurate, very high Lohm rate flow restrictor is available as a standard product in a barb-to-barb union, allowing for quick R&D testing. Lohm rates of as high as...
This multi-orifice flow restrictor features a high pressure locking end and stainless steel construction. Its restrictor element includes slots and spin chambers that form a complex fluid path, providing a...
This multi-orifice flow restrictor incorporates slots and spin chambers to form a complex fluid passage. This provides a greater minimum passage for a given restriction and is better suited to...
This NACE compliant jet is a high pressure, multi-orifice flow restrictor constructed entirely from MP35N, a nickel-cobalt-based alloy compliant with NACE MR0175/ISO15156. This restrictor is specifically designed to offer exceptional...
This precision-calibrated orifice is designed for flow balancing in liquid cooling applications where system pressures are below 500 psid. Lohm rates range from 475 to 3100 Lohms. This flow restrictor...
This self-retained, threadless flow restrictor is the smallest available, allowing designers to save space and weight in metal housings. The orifice is 100% flow tested on distilled water to ensure...
This self-retained, threadless restrictor is the smallest available, allowing designers to save space and weight in metal housings. The orifice is 100% flow tested on nitrogen to ensure that every...
This single-orifice flow restrictor is suitable for working pressure differentials up to 5000 psi. Its robust design is manufactured entirely from stainless steel and incorporates a high strength locking end...
This single-orifice flow restrictor provides accurate, screened, bidirectional flow in the 200 to 1000 Lohm range. The integral screens are machined and drilled from bar stock for maximum strength and...
This single-orifice flow restrictor provides accurate, screened, bidirectional flow in the 90 to 200 Lohm range. The integral screens are machined and drilled from bar stock for maximum strength and...
This small, economical, and accurate single-orifice flow restrictor contains a calibrated orifice, and two matched safety screens, allowing flow in both directions. This restrictor also features a reliable locking and...
This small, economical, and accurate single-orifice flow restrictor contains a calibrated orifice, two matched safety screens, and a reliable locking and sealing device. Adapted from Lee Plugs, this locking end...
This snubber has been designed to provide pressure surge protection for hydraulic pressure transmitters, pressure switches, and pressure gauges as required by AS 5440. The Micro Damp Visco Multi-Orifice Snubber...
This threadless, reliable, and highly accurate flow restrictor is specifically designed for installation into plastic housings and fittings. Its unique press-in design provides easy installation that ensures retention and prevents...