Lee Co. (The) Datasheets for Screens
Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
Screens: Learn more
| Product Name | Notes |
|---|---|
| Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams that has been optimized to produce the... | |
| Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 15-5PH stainless steel resulting... | |
| Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 15-5PH stainless steel, resulting... | |
| Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 15-5PH stainless steel, this... | |
| Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 17-4PH stainless steel resulting... | |
| Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 17-4PH stainless steel, this... | |
| Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from MP35N (a nickel-cobalt based... | |
| Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. This filter helps to save space and... | |
| Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. This filter is machined entirely from brass... | |
| Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. This filter is machined entirely from PEEK... | |
| Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. With a high strength-to-weight ratio of titanium,... | |
| This drilled last chance filter combines a Lee locking end with a robust, one-piece screen element to allow for simple installation directly into a fluid passageway. With a simple and... | |
| This drilled last chance filter is designed to handle high pressures. With a simple, economical, one-piece construction machined entirely out of 303 CRES, This filter is rated with burst and... | |
| This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. The result is a robust screen design with an optimum... | |
| This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee L-4 locking end with the... | |
| This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase contamination carrying capacity. This filter combines a Lee locking end with the robust... | |
| This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase dirt contamination carrying capacity. The result is a robust screen design with an... | |
| This etched last chance filter features a seamless, one-piece screen element formed with pleats to greatly increase its contamination carrying capacity. This filter comes with an integral retention spring and... | |
| This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. Specifically designed for easy installation into plastic housings and fittings, the filter utilizes... | |
| This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. Specifically designed for easy installation into plastic housings and fittings, this filter utilizes... | |
| This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using... | |
| This woven wire mesh last chance filter offers the protection of 10 or 20 micron holes in a compact, flange mount design. The robust filter incorporates a rugged, calendared, and... | |
| This woven wire mesh last chance filter offers the protection of 20 micron holes in a compact, flange mount design. The robust filter incorporates a rugged, calendared, and sintered 316L... |