Lee Co. (The) 4,00 Aluminum Metric Lee Plug®

Description
This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 2.5 to 8 millimeters. Features Plug Diameter: 4.00 mm Max. Sealable Passageway Diameter: 3.2 mm Proof Pressure: 102 MPa Plug Material: Aluminum Housing Material: Aluminum
Request a Quote Datasheet
Description
This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 2.5 to 8 millimeters. Features Plug Diameter: 4.00 mm Max. Sealable Passageway Diameter: 3.2 mm Proof Pressure: 102 MPa Plug Material: Aluminum Housing Material: Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4,00 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
4,00 Aluminum Metric Lee Plug®
4,00 Aluminum Metric Lee Plug®
This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 2.5 to 8 millimeters. Features Plug Diameter: 4.00 mm Max. Sealable Passageway Diameter: 3.2 mm Proof Pressure: 102 MPa Plug Material: Aluminum Housing Material: Aluminum

This member of our classic Lee Plug family is ideal for installation into aluminum manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 2.5 to 8 millimeters.

Features

  • Plug Diameter: 4.00 mm
  • Max. Sealable Passageway Diameter: 3.2 mm
  • Proof Pressure: 102 MPa
  • Plug Material: Aluminum
  • Housing Material: Aluminum
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 4,00 Aluminum Metric Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

7 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 7.01 mm
View Details
187 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.187 inches
View Details
8,00 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 8.00 mm
View Details
375 MP35N High Pressure Dual Sealing A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 3/8" NPT; 0.375 inches
View Details