Lee Co. (The) 218 15-5PH High Strength Lee Plug®

Description
This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.218 inches Max. Sealable Passageway Diameter: 0.187 inches Proof Pressure: 32,000 psi Plug Material: 15-5PH Housing Material: Inconel, Stainless Steel, or Titanium
Request a Quote Datasheet
Description
This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.218 inches Max. Sealable Passageway Diameter: 0.187 inches Proof Pressure: 32,000 psi Plug Material: 15-5PH Housing Material: Inconel, Stainless Steel, or Titanium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
218 15-5PH High Strength Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
218 15-5PH High Strength Lee Plug®
218 15-5PH High Strength Lee Plug®
This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches. Features Plug Diameter: 0.218 inches Max. Sealable Passageway Diameter: 0.187 inches Proof Pressure: 32,000 psi Plug Material: 15-5PH Housing Material: Inconel, Stainless Steel, or Titanium

This member of our classic Lee Plug family is designed to seal passageways in high strength, high hardness materials such as titanium and inconel. Its construction from high strength material and unique geometry, coupled with the proven reliability of our Lee Plug expansion principal are what gives this plug a proof pressure rating of 32,000 psi (221 MPa). Sizes range from 0.093 to 0.343 inches.

Features

  • Plug Diameter: 0.218 inches
  • Max. Sealable Passageway Diameter: 0.187 inches
  • Proof Pressure: 32,000 psi
  • Plug Material: 15-5PH
  • Housing Material: Inconel, Stainless Steel, or Titanium
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 218 15-5PH High Strength Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

4 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 4.09 mm
View Details
7 mm DL Series Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Steel - Stainless; Stainless Steel
NPT Thread 6.95 mm
View Details
7,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 7.50 mm
View Details
468 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.468 inches
View Details