Lee Co. (The) Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Product Name Notes
The Lee Company’s Dual Metering Flow Control Valves are two way restrictors that allow designers to specify a different metered flow rate in each direction. Configurations are available for system...
This cartridge-style flow control valve is 5.5 mm in diameter and is designed specifically for installation into soft tubing, plastic housings, and fittings. Functionally, a flow control valve is an...
This cartridge-style flow control valve is 8 mm in diameter and is designed specifically for installation into soft tubing, plastic housings, and fittings. Functionally, a flow control valve is an...
This high pressure, miniature flow control valve is 0.187 inches in diameter and 0.91 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and...
This high pressure, miniature flow control valve is 0.281 inches in diameter and 1.41 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and...
This high pressure, miniature flow control valve is 0.375 inches in diameter and 1.37 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and...
This high pressure, miniature flow control valve is 0.500 inches in diameter and 1.8 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and...
This miniature flow control valve is 0.187 inches in diameter and 0.71 inches in length. Combining a restrictor and check valve in parallel into a single package, this valve provides...
This miniature flow control valve is 0.281 inches in diameter and 0.96 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow...
This miniature flow control valve is 0.375 inches in diameter and 1.2 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow...
This miniature flow control valve is 0.500 inches in diameter and 1.5 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow...
This small (7 mm), 2/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve’s low power, low leakage, and extensive cycle life offer high...
This small (7 mm), 3/2, direct-acting valve is used to control the flow of gases and mild liquids. The valve’s low power, low leakage, and long cycle life offer high...
This small (7 mm), 3/2, quiet operation solenoid valve features technology that significantly reduces the actuation noise you typically hear when a solenoid valve is energized. The valve’s low sound...
This small (7 mm), low power, 3/2, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat sensitive pneumatic applications. Thanks to its magnetically...
This small (7 mm), low power, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat-sensitive pneumatic applications. Thanks to its magnetically latching design,...
This threadless, cartridge-style flow control valve is 5.5 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with...
This threadless, cartridge-style flow control valve is 8 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with...