Lee Co. (The) 312 Stainless Steel Lee Plug®

Description
This member of our classic Lee Plug family is ideal for installation into stainless steel manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.312 inches Max. Sealable Passageway Diameter: 0.281 inches Proof Pressure: 24,000 psi Plug Material: Stainless Steel Housing Material: Stainless Steel, or Titanium
Request a Quote Datasheet
Description
This member of our classic Lee Plug family is ideal for installation into stainless steel manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.312 inches Max. Sealable Passageway Diameter: 0.281 inches Proof Pressure: 24,000 psi Plug Material: Stainless Steel Housing Material: Stainless Steel, or Titanium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
312 Stainless Steel Lee Plug® -  - Lee Co. (The)
Westbrook, CT, USA
312 Stainless Steel Lee Plug®
312 Stainless Steel Lee Plug®
This member of our classic Lee Plug family is ideal for installation into stainless steel manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches. Features Plug Diameter: 0.312 inches Max. Sealable Passageway Diameter: 0.281 inches Proof Pressure: 24,000 psi Plug Material: Stainless Steel Housing Material: Stainless Steel, or Titanium

This member of our classic Lee Plug family is ideal for installation into stainless steel manifolds. Lee plugs continue to be the simplest, most successful method for sealing cross-drilled holes. Upon installation of the pin, controlled expansion causes the lands and grooves of the plug to “bite” into the surrounding material, forming independent seals and retaining rings. Sizes range from 0.093 to 0.656 inches.

Features

  • Plug Diameter: 0.312 inches
  • Max. Sealable Passageway Diameter: 0.281 inches
  • Proof Pressure: 24,000 psi
  • Plug Material: Stainless Steel
  • Housing Material: Stainless Steel, or Titanium
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 312 Stainless Steel Lee Plug®
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

312 MP35N High Pressure Dual Sealing A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.312 inches
View Details
156 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.156 inches
View Details
875 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.875 inches
View Details
531 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.531 inches
View Details