icotek Corp KDR-BES-U Brush Strip With Clamp Profile- in Custom Length or Sized for Rittal, nVent Hoffman, ELDON, Häwa, Schneider Electric & ETA Enclosures 58210.0362

Description
Cable pass-through brush strip for enclosure bases or individual cut-outs on enclosures, panels, server racks or machine walls. Due to the innovative and universal clamp strip the brush can also be assembled in a 90° angle, e.g. on bent sheet metal. Brush may be removed from the profile at any time and remounted using other mounting options. The KDR-BES-U brush strip is adaptable to almost any enclosure or panel type on the market. The standard gland plates included in the enclosure delivery can be used for assembly. They do not have to be changed! There are 4 different models available: Order No. 58210.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 35 mm Order No. 58215.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 50 mm Order No. 58225.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 35 mm Order No. 58230.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 50 mm Defining your individual length: X (mm) = sight size of enclosure base opening Order numbers (ex.): X = 999 mm --> Order N0. 58210.0999 Advantages & Benefits Quick assembly without tools Original enclosure gland plates can be used when mounting Three mounting types possible Brush may be remounted at any time using other mounting options Available in almost any length up to 1.500 mm
Datasheet
Description
Cable pass-through brush strip for enclosure bases or individual cut-outs on enclosures, panels, server racks or machine walls. Due to the innovative and universal clamp strip the brush can also be assembled in a 90° angle, e.g. on bent sheet metal. Brush may be removed from the profile at any time and remounted using other mounting options. The KDR-BES-U brush strip is adaptable to almost any enclosure or panel type on the market. The standard gland plates included in the enclosure delivery can be used for assembly. They do not have to be changed! There are 4 different models available: Order No. 58210.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 35 mm Order No. 58215.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 50 mm Order No. 58225.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 35 mm Order No. 58230.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 50 mm Defining your individual length: X (mm) = sight size of enclosure base opening Order numbers (ex.): X = 999 mm --> Order N0. 58210.0999 Advantages & Benefits Quick assembly without tools Original enclosure gland plates can be used when mounting Three mounting types possible Brush may be remounted at any time using other mounting options Available in almost any length up to 1.500 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KDR-BES-U Brush Strip With Clamp Profile- in Custom Length or Sized for Rittal, nVent Hoffman, ELDON, Häwa, Schneider Electric & ETA Enclosures - 58210.0362 - icotek Corp
Chicago, IL, United States
KDR-BES-U Brush Strip With Clamp Profile- in Custom Length or Sized for Rittal, nVent Hoffman, ELDON, Häwa, Schneider Electric & ETA Enclosures
58210.0362
KDR-BES-U Brush Strip With Clamp Profile- in Custom Length or Sized for Rittal, nVent Hoffman, ELDON, Häwa, Schneider Electric & ETA Enclosures 58210.0362
Cable pass-through brush strip for enclosure bases or individual cut-outs on enclosures, panels, server racks or machine walls. Due to the innovative and universal clamp strip the brush can also be assembled in a 90° angle, e.g. on bent sheet metal. Brush may be removed from the profile at any time and remounted using other mounting options. The KDR-BES-U brush strip is adaptable to almost any enclosure or panel type on the market. The standard gland plates included in the enclosure delivery can be used for assembly. They do not have to be changed! There are 4 different models available: Order No. 58210.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 35 mm Order No. 58215.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 50 mm Order No. 58225.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 35 mm Order No. 58230.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 50 mm Defining your individual length: X (mm) = sight size of enclosure base opening Order numbers (ex.): X = 999 mm --> Order N0. 58210.0999 Advantages & Benefits Quick assembly without tools Original enclosure gland plates can be used when mounting Three mounting types possible Brush may be remounted at any time using other mounting options Available in almost any length up to 1.500 mm

Cable pass-through brush strip for enclosure bases or individual cut-outs on enclosures, panels, server racks or machine walls.

Due to the innovative and universal clamp strip the brush can also be assembled in a 90° angle, e.g. on bent sheet metal. Brush may be removed from the profile at any time and remounted using other mounting options.

The KDR-BES-U brush strip is adaptable to almost any enclosure or panel type on the market. The standard gland plates included in the enclosure delivery can be used for assembly. They do not have to be changed!

There are 4 different models available:

Order No. 58210.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 35 mm
Order No. 58215.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 50 mm
Order No. 58225.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 35 mm
Order No. 58230.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 50 mm

Defining your individual length:

X (mm) = sight size of enclosure base opening

Order numbers (ex.):

X = 999 mm --> Order N0. 58210.0999


Advantages & Benefits

  • Quick assembly without tools
  • Original enclosure gland plates can be used when mounting
  • Three mounting types possible
  • Brush may be remounted at any time using other mounting options
  • Available in almost any length up to 1.500 mm
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Gaskets and Gasketing
Product Number 58210.0362
Product Name KDR-BES-U Brush Strip With Clamp Profile- in Custom Length or Sized for Rittal, nVent Hoffman, ELDON, Häwa, Schneider Electric & ETA Enclosures
Material Aluminum Brushes: Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Gasket Insulation - HYTEX® Woven Tadpole Gasket - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details
Gaskets & O-Rings - 2664990 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nickel Plated Graphite
Thickness 0.0709 inch (1.8 mm)
View Details