icotek Corp Sealing bead- Self-adhesive foamed PUR seal 43348

Description
At the underside of the KDR-BMP enclosure base plates a foamed PUR seal is attached. We now also offer these PUR seals separately for individual applications. The PUR seal is applied to a carrier film that is self-adhesive on one side and is available in 2 widths. The length is 2150 mm each. The height of the seal results from the respective width. The PUR seal is easy to compress and has very good resilience. Installing the PUR seal is very easy: remove the protective film, stick it on, done! Advantages & Benefits Very simple and quick installation Easy laying around corners Very good resilience
Datasheet
Description
At the underside of the KDR-BMP enclosure base plates a foamed PUR seal is attached. We now also offer these PUR seals separately for individual applications. The PUR seal is applied to a carrier film that is self-adhesive on one side and is available in 2 widths. The length is 2150 mm each. The height of the seal results from the respective width. The PUR seal is easy to compress and has very good resilience. Installing the PUR seal is very easy: remove the protective film, stick it on, done! Advantages & Benefits Very simple and quick installation Easy laying around corners Very good resilience
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing bead- Self-adhesive foamed PUR seal - 43348 - icotek Corp
Chicago, IL, United States
Sealing bead- Self-adhesive foamed PUR seal
43348
Sealing bead- Self-adhesive foamed PUR seal 43348
At the underside of the KDR-BMP enclosure base plates a foamed PUR seal is attached. We now also offer these PUR seals separately for individual applications. The PUR seal is applied to a carrier film that is self-adhesive on one side and is available in 2 widths. The length is 2150 mm each. The height of the seal results from the respective width. The PUR seal is easy to compress and has very good resilience. Installing the PUR seal is very easy: remove the protective film, stick it on, done! Advantages & Benefits Very simple and quick installation Easy laying around corners Very good resilience

At the underside of the KDR-BMP enclosure base plates a foamed PUR seal is attached. We now also offer these PUR seals separately for individual applications.

The PUR seal is applied to a carrier film that is self-adhesive on one side and is available in 2 widths. The length is 2150 mm each. The height of the seal results from the respective width. The PUR seal is easy to compress and has very good resilience.

Installing the PUR seal is very easy: remove the protective film, stick it on, done!


Advantages & Benefits

  • Very simple and quick installation
  • Easy laying around corners
  • Very good resilience
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Gaskets and Gasketing
Product Number 43348
Product Name Sealing bead- Self-adhesive foamed PUR seal
Gasket Type Gasket Strip
Material PU foam
Gasket Dimensions Length: 2,150 mm, Height: 5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Ropes and Tapes - HYTEX® 1000 Ropes and Tapes - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details
EMI Connector Gaskets - 2423999-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.35 inch (34.32 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers