Cable pass-through brush strip for enclosure bases or individual cut-outs on enclosures, panels, server racks or machine walls.
Due to the innovative and universal clamp strip the brush can also be assembled in a 90° angle, e.g. on bent sheet metal. Brush may be removed from the profile at any time and remounted using other mounting options.
The KDR-BES-U brush strip is adaptable to almost any enclosure or panel type on the market. The standard gland plates included in the enclosure delivery can be used for assembly. They do not have to be changed!
There are 4 different models available:
Order No. 58210.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 35 mm
Order No. 58215.xxxx - for sheet/wall thickness 1.5 - 2 mm, brush height 50 mm
Order No. 58225.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 35 mm
Order No. 58230.xxxx - for sheet/wall thickness 2.5 - 3 mm, brush height 50 mm
Defining your individual length:
X (mm) = sight size of enclosure base opening
Order numbers (ex.):
X = 999 mm --> Order N0. 58210.0999
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Gaskets and Gasketing |
| Product Number | 58210.0397 |
| Product Name | KDR-BES-U Brush Strip With Clamp Profile- in Custom Length or Sized for Rittal, nVent Hoffman, ELDON, Häwa, Schneider Electric & ETA Enclosures |
| Material | Aluminum Brushes: Polyamide |