icotek Corp KEL-BES-S Split Brush Plate- for Cable Pass-Through 51521.002

Description
Split brush plates KEL-BES-S for routing cables into server racks, control panels and electrical enclosures. KEL-BES-S is also an ideal solution for entry and exit of cables that are routed inside raised floors, e.g. in computer centres. The brush plates can either be mounted via screws or via expanding rivets. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. The KEL-BES-S frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out
Datasheet
Description
Split brush plates KEL-BES-S for routing cables into server racks, control panels and electrical enclosures. KEL-BES-S is also an ideal solution for entry and exit of cables that are routed inside raised floors, e.g. in computer centres. The brush plates can either be mounted via screws or via expanding rivets. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. The KEL-BES-S frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-BES-S Split Brush Plate- for Cable Pass-Through - 51521.002 - icotek Corp
Chicago, IL, United States
KEL-BES-S Split Brush Plate- for Cable Pass-Through
51521.002
KEL-BES-S Split Brush Plate- for Cable Pass-Through 51521.002
Split brush plates KEL-BES-S for routing cables into server racks, control panels and electrical enclosures. KEL-BES-S is also an ideal solution for entry and exit of cables that are routed inside raised floors, e.g. in computer centres. The brush plates can either be mounted via screws or via expanding rivets. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. The KEL-BES-S frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out

Split brush plates KEL-BES-S for routing cables into server racks, control panels and electrical enclosures. KEL-BES-S is also an ideal solution for entry and exit of cables that are routed inside raised floors, e.g. in computer centres.

The brush plates can either be mounted via screws or via expanding rivets. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables.

The KEL-BES-S frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors.


Advantages & Benefits

  • Fast and easy assembly
  • Subsequent assembly possible
  • Versatile utilization
  • Allows reduced airflow while filtering out dust, hair and larger particulate matter
  • Visual screening
  • Protects cables against wear due to sharp edges of the cut-out
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Gaskets and Gasketing
Product Number 51521.002
Product Name KEL-BES-S Split Brush Plate- for Cable Pass-Through
Material Polyamide Brushes: Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Door Seals - 1752579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Type Weatherstripping
Gasket Description Door Seals
Material Ethylene Propylene Diene Monomer
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details
International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details